ECO Light LED LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A LC-LN-1DIM-WR

Description
This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with spring loaded connectors. This remote controlled dimmer Can be used to dim LED Modules, LED light Ribbon, LED lights, or for dimming any one color LED product with 12-24V power requirements. Remote control requires (1) 12V / A27 type battery, one is included. Each LED Light Dimmer is paired for use with a unique remote so as to prevent command crossover when using multiple LED Light Dimmer units
Description
This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with spring loaded connectors. This remote controlled dimmer Can be used to dim LED Modules, LED light Ribbon, LED lights, or for dimming any one color LED product with 12-24V power requirements. Remote control requires (1) 12V / A27 type battery, one is included. Each LED Light Dimmer is paired for use with a unique remote so as to prevent command crossover when using multiple LED Light Dimmer units

Suppliers

Company
Product
Description
Supplier Links
LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A - LC-LN-1DIM-WR - ECO Light LED
Sparks, NV, USA
LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A
LC-LN-1DIM-WR
LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A LC-LN-1DIM-WR
This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with spring loaded connectors. This remote controlled dimmer Can be used to dim LED Modules, LED light Ribbon, LED lights, or for dimming any one color LED product with 12-24V power requirements. Remote control requires (1) 12V / A27 type battery, one is included. Each LED Light Dimmer is paired for use with a unique remote so as to prevent command crossover when using multiple LED Light Dimmer units

This LED Light Dimmer uses a mated RF remote control to dim your LED lighting products or turn them off and on. It requires 12VDC constant voltage input to operate, can handle 1 channel up to 8A or 96W of power using 12VDC or 192W of power using 24VDC. Wires are easily secured with spring loaded connectors. This remote controlled dimmer Can be used to dim LED Modules, LED light Ribbon, LED lights, or for dimming any one color LED product with 12-24V power requirements. Remote control requires (1) 12V / A27 type battery, one is included. Each LED Light Dimmer is paired for use with a unique remote so as to prevent command crossover when using multiple LED Light Dimmer units

Supplier's Site

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LN-1DIM-WR
Product Name LED Dimmer PWM 1 Channel RF Remote 12-24V, 8A
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
 - Light Dimmer - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Slide Dimmer
Mounting Wall/Ceiling
View Details
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel.. - LC-LF-10DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 576 watts
Voltage 24 VDC
View Details