ECO Light LED LED On/Off Switch with motion sensor 12V 8A 96W LC-LF-3DIM

Description
This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15 seconds after motion is no longer detected. Perfect for stair lighting, cabinet lighting, bathrooms, hallways, or anywhere that a brief motion triggered light source is needed. It requires 12VDC input to operate, can handle 1 channel up to 8A or 96W of power. Wires are easily secured with screw down style connections. Can be used to turn on and off LED lights, LED modules, LED light Ribbon or any one color LED product with 12VDC constant voltage power requirements
Datasheet
Description
This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15 seconds after motion is no longer detected. Perfect for stair lighting, cabinet lighting, bathrooms, hallways, or anywhere that a brief motion triggered light source is needed. It requires 12VDC input to operate, can handle 1 channel up to 8A or 96W of power. Wires are easily secured with screw down style connections. Can be used to turn on and off LED lights, LED modules, LED light Ribbon or any one color LED product with 12VDC constant voltage power requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED On/Off Switch with motion sensor 12V 8A 96W - LC-LF-3DIM - ECO Light LED
Sparks, NV, USA
LED On/Off Switch with motion sensor 12V 8A 96W
LC-LF-3DIM
LED On/Off Switch with motion sensor 12V 8A 96W LC-LF-3DIM
This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15 seconds after motion is no longer detected. Perfect for stair lighting, cabinet lighting, bathrooms, hallways, or anywhere that a brief motion triggered light source is needed. It requires 12VDC input to operate, can handle 1 channel up to 8A or 96W of power. Wires are easily secured with screw down style connections. Can be used to turn on and off LED lights, LED modules, LED light Ribbon or any one color LED product with 12VDC constant voltage power requirements

This LED Light switch is truly a unique product, using a motion sensor to turn on and off your 12VDC LED lights. No more fumbling around in the dark for light switches simply move within 25ft and 120° of this product and the LED lights will turn on and stay on for approximately 10-15 seconds after motion is no longer detected. Perfect for stair lighting, cabinet lighting, bathrooms, hallways, or anywhere that a brief motion triggered light source is needed. It requires 12VDC input to operate, can handle 1 channel up to 8A or 96W of power. Wires are easily secured with screw down style connections. Can be used to turn on and off LED lights, LED modules, LED light Ribbon or any one color LED product with 12VDC constant voltage power requirements

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LF-3DIM
Product Name LED On/Off Switch with motion sensor 12V 8A 96W
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
 - RGB Controller & Remote - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Controller & Remote
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
LED Slide Dimmer 3 Channel 12-24V 4A per channel - LC-OL-5DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details