ECO Light LED LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel.. LC-LF-10DIM

Description
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12VDC input to operate, can handle 3 separate channels at 8A or 96W of power per channel. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one to three color LED product with 12VDC constant voltage power requirements. Item is sold with mid-size white faceplate, jumbo face plates and specialized colors available upon request, call for details
Datasheet
Description
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12VDC input to operate, can handle 3 separate channels at 8A or 96W of power per channel. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one to three color LED product with 12VDC constant voltage power requirements. Item is sold with mid-size white faceplate, jumbo face plates and specialized colors available upon request, call for details
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel.. - LC-LF-10DIM - ECO Light LED
Sparks, NV, USA
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel..
LC-LF-10DIM
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel.. LC-LF-10DIM
LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW! If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12VDC input to operate, can handle 3 separate channels at 8A or 96W of power per channel. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one to three color LED product with 12VDC constant voltage power requirements. Item is sold with mid-size white faceplate, jumbo face plates and specialized colors available upon request, call for details

LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel NEW!
If you're looking for an LED dimmer that isn't such an eye sore, look no further. This 12VDC touch sensor PWM LED Dimmer fits any standard 3 gang electrical wall box. No switches or knobs, this unique dimmer uses touch sensors to dim as well as power on/off your LED lighting products. Dimming levels are stored and remain the same once the lights are turned off and on. Note: Dimming level is not stored once the main power source is shut down. It requires 12VDC input to operate, can handle 3 separate channels at 8A or 96W of power per channel. Wires are easily secured with screw down style connections. Can be used to dim LED lights, LED modules, LED light Ribbon or for dimming pretty much any one to three color LED product with 12VDC constant voltage power requirements. Item is sold with mid-size white faceplate, jumbo face plates and specialized colors available upon request, call for details

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-LF-10DIM
Product Name LED Touch Dimmer, 3 Gang Faceplate, 12-24V 8A 3 channel..
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - Computrol - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type Manual On/Off
Mounting Wall/Ceiling
View Details
DMX Driver RGB LED - 24VDC 2A 144W - LC-OL-DMX-D24 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details