ECO Light LED LED Pro Dim 5 channel PWM Dimmer System LC-KT-DIM5-KIT

Description
This unique professional quality dimming system can dim LED lighting systems in 5 zones or areas. The RF remote control has 5 selectable channels, each channel can be connected to an unlimited number of Receivers. Each Receiver can connect 10A of 12 - 32VDC LED lighting product. This allows you to turn off or dim 5 areas or zones of LED lights. 12VDC - 120W; 24VDC - 240W; 32VDC - 320W Max LED lighting connection to each receiver. This kit includes one remote control and one receiver. You can buy additional receivers as needed for your system. Remote requires on CR2032 Battery, one included
Datasheet
Description
This unique professional quality dimming system can dim LED lighting systems in 5 zones or areas. The RF remote control has 5 selectable channels, each channel can be connected to an unlimited number of Receivers. Each Receiver can connect 10A of 12 - 32VDC LED lighting product. This allows you to turn off or dim 5 areas or zones of LED lights. 12VDC - 120W; 24VDC - 240W; 32VDC - 320W Max LED lighting connection to each receiver. This kit includes one remote control and one receiver. You can buy additional receivers as needed for your system. Remote requires on CR2032 Battery, one included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Pro Dim 5 channel PWM Dimmer System - LC-KT-DIM5-KIT - ECO Light LED
Sparks, NV, USA
LED Pro Dim 5 channel PWM Dimmer System
LC-KT-DIM5-KIT
LED Pro Dim 5 channel PWM Dimmer System LC-KT-DIM5-KIT
This unique professional quality dimming system can dim LED lighting systems in 5 zones or areas. The RF remote control has 5 selectable channels, each channel can be connected to an unlimited number of Receivers. Each Receiver can connect 10A of 12 - 32VDC LED lighting product. This allows you to turn off or dim 5 areas or zones of LED lights. 12VDC - 120W; 24VDC - 240W; 32VDC - 320W Max LED lighting connection to each receiver. This kit includes one remote control and one receiver. You can buy additional receivers as needed for your system. Remote requires on CR2032 Battery, one included

This unique professional quality dimming system can dim LED lighting systems in 5 zones or areas. The RF remote control has 5 selectable channels, each channel can be connected to an unlimited number of Receivers. Each Receiver can connect 10A of 12 - 32VDC LED lighting product. This allows you to turn off or dim 5 areas or zones of LED lights. 12VDC - 120W; 24VDC - 240W; 32VDC - 320W Max LED lighting connection to each receiver. This kit includes one remote control and one receiver. You can buy additional receivers as needed for your system. Remote requires on CR2032 Battery, one included

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Lighting Controls
Product Number LC-KT-DIM5-KIT
Product Name LED Pro Dim 5 channel PWM Dimmer System
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - RGB Panel Controller - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Panel Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
Water-Resistant RGB Signal Amplifier 6A, 12-40VDC - LC-AR-DMX-ACV - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 72 watts
Voltage 24 VDC
View Details