E+E Elektronik Industrial Humidity and Temperature Transmitter EE33

Description
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology
Datasheet
Description
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Humidity and Temperature Transmitter - EE33 - E+E Elektronik
Engerwitzdorf, Austria
Industrial Humidity and Temperature Transmitter
EE33
Industrial Humidity and Temperature Transmitter EE33
EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface. An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution. Typical applications pharmaceutical and food industry driers for ceramics, wood, concrete, polyester etc. greenhouses, mushroom farms high-humidity storage rooms climate, test and curing chambers meteorology

EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor.

The measuring principle of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity.

The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged enclosure in polycarbonate or aluminium allows easy mounting and replacement. The measurands are available on two analogue outputs and a serial interface.

An optional relay output can be used for alarms and process control. The proprietary coating protects the sensors and their leads against corrosive and electrically conductive pollution.

Typical applications

  • pharmaceutical and food industry
  • driers for ceramics, wood, concrete, polyester etc.
  • greenhouses, mushroom farms
  • high-humidity storage rooms
  • climate, test and curing chambers
  • meteorology
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Weather Instruments
Product Number EE33
Product Name Industrial Humidity and Temperature Transmitter
Device Classification Sensor Only
Weather Component Sensed Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
Interface Options Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Humidity and Temperature Sensor for Demanding Climate Control - EE210 - E+E Elektronik
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details