E+E Elektronik Humidity and Temperature Probe EE08

Description
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
Datasheet
Description
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - EE08 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Probe
EE08
Humidity and Temperature Probe EE08
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices

The EE08 is optimized for accurate humidity and temperature measurement over a wide working range.

The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement.

The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems.

For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield.

With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs.

Typical Applications

  • Meteorology, weather stations
  • Hatcheries and incubators
  • Climatic chambers
  • Green houses, storage rooms
  • Artificial snow machines
  • Battery operated devices
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Weather Instruments
Product Number EE08
Product Name Humidity and Temperature Probe
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Interface Options Digital Serial
Features Battery Powered (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details
Industrial Humidity and Temperature Transmitter - EE33 - E+E Elektronik
Specs
Device Classification Sensor Only
Weather Component Sensed Measures % Relative Humidity
Output Options Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature)
View Details