E+E Elektronik Humidity and Temperature Probe EE08

Description
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
Datasheet
Description
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Probe - EE08 - E+E Elektronik
Engerwitzdorf, Austria
Humidity and Temperature Probe
EE08
Humidity and Temperature Probe EE08
The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems. For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield. With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs. Typical Applications Meteorology, weather stations Hatcheries and incubators Climatic chambers Green houses, storage rooms Artificial snow machines Battery operated devices

The EE08 is optimized for accurate humidity and temperature measurement over a wide working range.

The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement.

The probe is easily installed and dismounted thanks to the M12 thread. Low power consumption and short start-up time make the EE08 ideal for battery operated systems.

For meteorology and other outdoor applications, the EE08 can be used with the optional radiation shield.

With an optional confugration kit, it is possible to adjust the humidity and temperature reading and set up the analogue outputs.

Typical Applications

  • Meteorology, weather stations
  • Hatcheries and incubators
  • Climatic chambers
  • Green houses, storage rooms
  • Artificial snow machines
  • Battery operated devices
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Humidity Transmitters
Product Number EE08
Product Name Humidity and Temperature Probe
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
 - Humid·Alert® HA-1 - Winland Electronics, Inc.
Winland Electronics, Inc.
Specs
Technology Nylon Band
Variables Measured Relative Humidity
Relative Humidity Range 20 to 80 %
View Details
Humidity and Temperature Transmitter - EE220 - E+E Elektronik
Specs
Technology Capacitive
Variables Measured Relative Humidity
Relative Humidity Range 0.0 to 100 %
View Details