igus® inc. E-Chain System® E2 Medium Cable Carriers 340

Description
Series 340 - snap-open along inner radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350 snap-open along the outer radius 6. Cable-friendly smooth interior 7. Large pins for long service life 8. Available with extender crossbars for large hoses Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 340 If snap-open accessibility along the inner or outer radius is required If Integrated strain relief at the connection point is required If modular interior separation is required For travels up to 492 ft (150 m) For long service life When not to use Series 340 If maximum stability is required System E4, Series 380 If chip protection is required Series R68 If the application is very simple Easy Chain®, Z 300
Datasheet
Description
Series 340 - snap-open along inner radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350 snap-open along the outer radius 6. Cable-friendly smooth interior 7. Large pins for long service life 8. Available with extender crossbars for large hoses Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 340 If snap-open accessibility along the inner or outer radius is required If Integrated strain relief at the connection point is required If modular interior separation is required For travels up to 492 ft (150 m) For long service life When not to use Series 340 If maximum stability is required System E4, Series 380 If chip protection is required Series R68 If the application is very simple Easy Chain®, Z 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Medium Cable Carriers - 340 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Medium Cable Carriers
340
E-Chain System® E2 Medium Cable Carriers 340
Series 340 - snap-open along inner radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350 snap-open along the outer radius 6. Cable-friendly smooth interior 7. Large pins for long service life 8. Available with extender crossbars for large hoses Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm) Bending radii R: 2.95 up to 11.81 (75 - 300 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 340 If snap-open accessibility along the inner or outer radius is required If Integrated strain relief at the connection point is required If modular interior separation is required For travels up to 492 ft (150 m) For long service life When not to use Series 340 If maximum stability is required System E4, Series 380 If chip protection is required Series R68 If the application is very simple Easy Chain®, Z 300

Series 340 - snap-open along inner radius

1. Lateral glide surfaces for side mounted
2. operation
3. Double stop dog for long unsupported length
4. Integrated strain relief possible
5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with Series 350 snap-open along the outer radius
6. Cable-friendly smooth interior
7. Large pins for long service life
8. Available with extender crossbars for large hoses

Inner widths Bi: 1.97 up to 9.84 (50 - 250 mm)
Bending radii R: 2.95 up to 11.81 (75 - 300 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series 340

  • If snap-open accessibility along the inner or outer radius is required
  • If Integrated strain relief at the connection point is required
  • If modular interior separation is required
  • For travels up to 492 ft (150 m)
  • For long service life

When not to use Series 340

  • If maximum stability is required
    System E4, Series 380
  • If chip protection is required
    Series R68
  • If the application is very simple
    Easy Chain®, Z 300
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 340
Product Name E-Chain System® E2 Medium Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Hinged Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System®, E4/0 Cable Carriers - 29 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Standard Plastic Cable And Hose Carriers - KN Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details