Dynatect Manufacturing, Inc. Modular Weld Curtains

Description
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.
Datasheet
Description
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Weld Curtains -  - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Modular Weld Curtains
Modular Weld Curtains
Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available. Features: Protection against UV radiation during welding Portable, modular and flexible Ease of work cell assembly Unique free-standing design offers virtually any cell configuration Specifications for Standard Modular Design: Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in. Mast Height: 94 in. Shade Height: 74.5 in. / From Floor: 89.25 in. Shade Extended Length: 144 in. Shade Material: 0.014" PVC Film, Dark Green Weight without Cement: 105 lbs. Estimated Weight With Cement: 210 lbs.

Providing protection up to nearly 90" off the floor, the modular weld curtain system is the most portable, modular and flexible free-standing system available. The unique system design offers virtually any cell configuration for protection against UV radiation during welding. Custom sizes and mounting configurations are also available.

Features:

  • Protection against UV radiation during welding
  • Portable, modular and flexible
  • Ease of work cell assembly
  • Unique free-standing design offers virtually any cell configuration

Specifications for Standard Modular Design:

  • Pedestal Dimensions: 20.4 in. X 20.4 in. x 10.25 in.
  • Mast Height: 94 in.
  • Shade Height: 74.5 in. / From Floor: 89.25 in.
  • Shade Extended Length: 144 in.
  • Shade Material: 0.014" PVC Film, Dark Green
  • Weight without Cement: 105 lbs.
  • Estimated Weight With Cement: 210 lbs.
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Industrial Partitions
Product Name Modular Weld Curtains
Partition Type Welding
Material Vinyl / PVC
Height 74.5 inch (1892 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
Wire Mesh Rack Guards -  - Cogan USA, Inc.
Specs
Partition Type Rack Guard
Material Steel; Wire
Height 35 to 59 inch (889 to 1499 mm)
View Details
Portable Weld Curtains -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Partition Type Welding
Material Vinyl / PVC
Height 72 inch (1829 mm)
View Details
Curtain Floor Sweep -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Partition Type Floor Sweep Curtain Attachment
Material Vinyl / PVC
View Details