Cogan USA, Inc. Wire Mesh Rack Guards

Description
Form a sturdy wall of protection between your employees and your inventory with Cogan wire mesh rack guards. Rigid and resilient, our rack guards bolt directly to pallet uprights, effectively placing a barrier between stored materials and the picking aisles below. Your workers will remain safe from falling debris should a forklift bump the racking or if a pallet breaks. Boasting an exceptional all-welded angle-frame, our rack guards are engineered tough for dependable, long-lasting protection. Rugged 2” x 2” x 10GA welded wire mesh panels are wear-resistant to meet the rigorous demands of industrial use. The wire mesh construction also means your inventory is visible at all times, allowing for fast visual assessment and proper ventilation. Simple nut-and-bolt assembly makes installation quick and easy to minimize costs and maximize savings. All Cogan wire mesh rack guards are sealed in a durable powder-coated paint for a maintenance-free finish.
Datasheet
Description
Form a sturdy wall of protection between your employees and your inventory with Cogan wire mesh rack guards. Rigid and resilient, our rack guards bolt directly to pallet uprights, effectively placing a barrier between stored materials and the picking aisles below. Your workers will remain safe from falling debris should a forklift bump the racking or if a pallet breaks. Boasting an exceptional all-welded angle-frame, our rack guards are engineered tough for dependable, long-lasting protection. Rugged 2” x 2” x 10GA welded wire mesh panels are wear-resistant to meet the rigorous demands of industrial use. The wire mesh construction also means your inventory is visible at all times, allowing for fast visual assessment and proper ventilation. Simple nut-and-bolt assembly makes installation quick and easy to minimize costs and maximize savings. All Cogan wire mesh rack guards are sealed in a durable powder-coated paint for a maintenance-free finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Rack Guards -  - Cogan USA, Inc.
Plattsburgh, NY, USA
Wire Mesh Rack Guards
Wire Mesh Rack Guards
Form a sturdy wall of protection between your employees and your inventory with Cogan wire mesh rack guards. Rigid and resilient, our rack guards bolt directly to pallet uprights, effectively placing a barrier between stored materials and the picking aisles below. Your workers will remain safe from falling debris should a forklift bump the racking or if a pallet breaks. Boasting an exceptional all-welded angle-frame, our rack guards are engineered tough for dependable, long-lasting protection. Rugged 2” x 2” x 10GA welded wire mesh panels are wear-resistant to meet the rigorous demands of industrial use. The wire mesh construction also means your inventory is visible at all times, allowing for fast visual assessment and proper ventilation. Simple nut-and-bolt assembly makes installation quick and easy to minimize costs and maximize savings. All Cogan wire mesh rack guards are sealed in a durable powder-coated paint for a maintenance-free finish.

Form a sturdy wall of protection between your employees and your inventory with Cogan wire mesh rack guards. Rigid and resilient, our rack guards bolt directly to pallet uprights, effectively placing a barrier between stored materials and the picking aisles below. Your workers will remain safe from falling debris should a forklift bump the racking or if a pallet breaks.
Boasting an exceptional all-welded angle-frame, our rack guards are engineered tough for dependable, long-lasting protection. Rugged 2” x 2” x 10GA welded wire mesh panels are wear-resistant to meet the rigorous demands of industrial use. The wire mesh construction also means your inventory is visible at all times, allowing for fast visual assessment and proper ventilation. Simple nut-and-bolt assembly makes installation quick and easy to minimize costs and maximize savings. All Cogan wire mesh rack guards are sealed in a durable powder-coated paint for a maintenance-free finish.

Supplier's Site Datasheet

Technical Specifications

  Cogan USA, Inc.
Product Category Industrial Partitions
Product Name Wire Mesh Rack Guards
Partition Type Rack Guard
Unlock Full Specs
to access all available technical data

Similar Products

Portable Radiation Shielding Barriers -  - MarShield
Specs
Partition Type Portable
Material Glass; Safety Lead Glass
Height 75 inch (1905 mm)
View Details
Cage and Partition System - Secura Mesh® - AMICO
Specs
Partition Type Mesh
Material Stainless Steel; Steel; Hot Dip Galvanized (optional)
Color Custom colors can be matched using RAL Numbers
View Details
PRE-ENGINEERED WIRE CAGES - HPE21212 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Partition Type Mesh
Width 144 inch (3658 mm)
View Details
SoundBlock Insulated Strips and Panels -  - Simplex Isolation Systems
Specs
Partition Type Divider Curtain
Material Vinyl / PVC
Width 12 to 48 inch (305 to 1219 mm)
View Details