Dynapower Corporation 500 kW Energy Storage Inverter For Utility Scale Applications CPS-500

Description
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.
Description
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

Suppliers

Company
Product
Description
Supplier Links
500 kW Energy Storage Inverter For Utility Scale Applications - CPS-500 - Dynapower Corporation
South Burlington, VT, USA
500 kW Energy Storage Inverter For Utility Scale Applications
CPS-500
500 kW Energy Storage Inverter For Utility Scale Applications CPS-500
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations. The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items. UTILITY SCALE ENERGY STORAGE FOR Frequency Regulation Renewables Integration KEY FEATURES Integrated AC Breaker with Shunt Trip Integrated DC Disconnect Integrated DC Input Fuses Integrated Cooling System Black Start KEY TECHNOLOGY Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP) controlled inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation. Systems are available in indoor and outdoor configurations.

The CPS-500 integrates system cooling, controls and a full complement of switchgear and protection including an AC circuit breaker, AC contactors, AC & DC fusing, DC load break contactors, a DC manual isolation switch into a single, heavy duty industrial enclosure. This offers end users and energy storage integrators a cost advantage when compared to non-integrated systems that require additional add-on items.

UTILITY SCALE ENERGY STORAGE FOR

  • Frequency Regulation
  • Renewables Integration

KEY FEATURES

  • Integrated AC Breaker with Shunt Trip
  • Integrated DC Disconnect
  • Integrated DC Input Fuses
  • Integrated Cooling System
  • Black Start

KEY TECHNOLOGY

Dynamic Transfer™ — Dynapower’s proprietary patented algorithm monitors the grid stability. Upon detecting a grid disturbance, the system will disconnect from the grid connection and transition to stand-alone mode on the load connection. The transition is seamless to the critical loads and supports full load imbalances.

Supplier's Site

Technical Specifications

  Dynapower Corporation
Product Category Power Supplies
Product Number CPS-500
Product Name 500 kW Energy Storage Inverter For Utility Scale Applications
Type DC/AC Inverter
Form Factor Desktop / Free Standing
Applications Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
Features Weatherproof; Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect, Integrated DC Input Fuses, Integrated Cooling System, Black Start
Operating Temperature -20 to 40 C (-4 to 104 F)
Unlock Full Specs
to access all available technical data