Dynamic Conveyor Corporation Powered Conveyor Rollers

Description
Powered Roller Conveyors utilize one motorized roller per module. DynaCon Modular Powered Roller Conveyors operate at speeds up to 200 feet per minute and handle loads up to 100 lbs. per module (20", 28", 36" or 44" long). Powered Rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers one motorized roller per 20", 28", 36" or 44" module roller width options of: 18", 24", 30" and 36" speeds up to 200 fpm capacity of 100 lbs. per module
Description
Powered Roller Conveyors utilize one motorized roller per module. DynaCon Modular Powered Roller Conveyors operate at speeds up to 200 feet per minute and handle loads up to 100 lbs. per module (20", 28", 36" or 44" long). Powered Rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers one motorized roller per 20", 28", 36" or 44" module roller width options of: 18", 24", 30" and 36" speeds up to 200 fpm capacity of 100 lbs. per module

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, USA
Powered Conveyor Rollers
Powered Conveyor Rollers
Powered Roller Conveyors utilize one motorized roller per module. DynaCon Modular Powered Roller Conveyors operate at speeds up to 200 feet per minute and handle loads up to 100 lbs. per module (20", 28", 36" or 44" long). Powered Rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers one motorized roller per 20", 28", 36" or 44" module roller width options of: 18", 24", 30" and 36" speeds up to 200 fpm capacity of 100 lbs. per module

Powered Roller Conveyors utilize one motorized roller per module. DynaCon Modular Powered Roller Conveyors operate at speeds up to 200 feet per minute and handle loads up to 100 lbs. per module (20", 28", 36" or 44" long). Powered Rollers have a one year warranty.

  • rust-resistant galvanized rollers
  • industry standard 1.9" rollers on 4" centers
  • one motorized roller per 20", 28", 36" or 44" module
  • roller width options of: 18", 24", 30" and 36"
  • speeds up to 200 fpm
  • capacity of 100 lbs. per module

Technical Specifications

  Dynamic Conveyor Corporation
Product Category Drive Rollers and Idler Rollers
Product Number Powered Conveyor Rollers
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
50mm Diameter Steel Idler Roller - A 6Z 9M05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.97 inch (50 mm)
View Details
Single-flanged Plastic Guide Roller - GRL-P-L-SUS - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic
Length/Width 0.2362 inch (6 mm)
View Details
Dynamic Conveyor Corporation
Specs
Application Conveyor
Type Idler Drum Pulley
Material Stainless Steel
View Details