Dynamic Conveyor Corporation Gravity Conveyor Rollers

Description
Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4" to 36" wide. Gravity rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers module sections are 20" long for maximum flexibility in length capacity of 100 lbs. per 20" of conveyor various widths from 4"to 36" available
Description
Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4" to 36" wide. Gravity rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers module sections are 20" long for maximum flexibility in length capacity of 100 lbs. per 20" of conveyor various widths from 4"to 36" available

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, USA
Gravity Conveyor Rollers
Gravity Conveyor Rollers
Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4" to 36" wide. Gravity rollers have a one year warranty. rust-resistant galvanized rollers industry standard 1.9" rollers on 4" centers module sections are 20" long for maximum flexibility in length capacity of 100 lbs. per 20" of conveyor various widths from 4"to 36" available

Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4" to 36" wide. Gravity rollers have a one year warranty.

  • rust-resistant galvanized rollers
  • industry standard 1.9" rollers on 4" centers
  • module sections are 20" long for maximum flexibility in length
  • capacity of 100 lbs. per 20" of conveyor
  • various widths from 4"to 36" available

Technical Specifications

  Dynamic Conveyor Corporation
Product Category Drive Rollers and Idler Rollers
Product Number Gravity Conveyor Rollers
Application Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
3/4 O.D. All Stainless Steel Idler Mounted on two Ball Bearings - A 7Y 5-IS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.25 inch (31.75 mm)
View Details
V Groove Guide Roller (Double Bearing) - GRL-V - Imao-Fixtureworks
Specs
Type Guide Roller
Material Stainless Steel; Steel
Features Grooved
View Details
Dynamic Conveyor Corporation
Specs
Application Conveyor
Type Motorized Roller
Length/Width 18 to 36 inch (457 to 914 mm)
View Details