DynaQuip Controls Light Duty Electric Actuator

Description
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61 (specify NSF61g for lead-free) rated for potable water. Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close). Media = water, oil, air compatible with brass Maximum pressure 125 psid Full flow valve (no restriction) Media temperature 35-165 deg F NSF61 approved valve for potable water service (NSF61g Lead-Free available) Requires 115 VAC (on-board pigtail) and a SPDT switch for full open/close. Please note, these EHW series industrial valves require an open/close signal to operate and do not directly communicate with WaterCop wireless sensors and do not have an integrated WaterCop wireless receiver. For whole-house leak detection systems, please see www.watercop.com for information on our WaterCop family of residential shutoff products. Due to the flexibility of available options and exceptionally great value when to compared to other automated valves, these light-duty, direct-mount actuated valves are perfect for specification into a wide variety of OEM applications. Please contact DynaQuip directly for your WaterCop industrial high volume requirements and assistance selecting the proper unit for your application.
Datasheet
Description
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61 (specify NSF61g for lead-free) rated for potable water. Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close). Media = water, oil, air compatible with brass Maximum pressure 125 psid Full flow valve (no restriction) Media temperature 35-165 deg F NSF61 approved valve for potable water service (NSF61g Lead-Free available) Requires 115 VAC (on-board pigtail) and a SPDT switch for full open/close. Please note, these EHW series industrial valves require an open/close signal to operate and do not directly communicate with WaterCop wireless sensors and do not have an integrated WaterCop wireless receiver. For whole-house leak detection systems, please see www.watercop.com for information on our WaterCop family of residential shutoff products. Due to the flexibility of available options and exceptionally great value when to compared to other automated valves, these light-duty, direct-mount actuated valves are perfect for specification into a wide variety of OEM applications. Please contact DynaQuip directly for your WaterCop industrial high volume requirements and assistance selecting the proper unit for your application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Electric Actuator -  - DynaQuip Controls
St. Clair, MO, United States
Light Duty Electric Actuator
Light Duty Electric Actuator
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61 (specify NSF61g for lead-free) rated for potable water. Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close). Media = water, oil, air compatible with brass Maximum pressure 125 psid Full flow valve (no restriction) Media temperature 35-165 deg F NSF61 approved valve for potable water service (NSF61g Lead-Free available) Requires 115 VAC (on-board pigtail) and a SPDT switch for full open/close. Please note, these EHW series industrial valves require an open/close signal to operate and do not directly communicate with WaterCop wireless sensors and do not have an integrated WaterCop wireless receiver. For whole-house leak detection systems, please see www.watercop.com for information on our WaterCop family of residential shutoff products. Due to the flexibility of available options and exceptionally great value when to compared to other automated valves, these light-duty, direct-mount actuated valves are perfect for specification into a wide variety of OEM applications. Please contact DynaQuip directly for your WaterCop industrial high volume requirements and assistance selecting the proper unit for your application.

DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring.

These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61 (specify NSF61g for lead-free) rated for potable water.

Choose from multiple options including voltages: 110 VAC, 220 VAC, 12 VDC, 24 VDC; Optional override handles; and feedback options (none, dry contact, live open/close).

  • Media = water, oil, air compatible with brass
  • Maximum pressure 125 psid
  • Full flow valve (no restriction)
  • Media temperature 35-165 deg F
  • NSF61 approved valve for potable water service (NSF61g Lead-Free available)
  • Requires 115 VAC (on-board pigtail) and a SPDT switch for full open/close.

Please note, these EHW series industrial valves require an open/close signal to operate and do not directly communicate with WaterCop wireless sensors and do not have an integrated WaterCop wireless receiver. For whole-house leak detection systems, please see www.watercop.com for information on our WaterCop family of residential shutoff products.

Due to the flexibility of available options and exceptionally great value when to compared to other automated valves, these light-duty, direct-mount actuated valves are perfect for specification into a wide variety of OEM applications.

Please contact DynaQuip directly for your WaterCop industrial high volume requirements and assistance selecting the proper unit for your application.

Supplier's Site Datasheet

Technical Specifications

  DynaQuip Controls
Product Category Electric Valve Actuators
Product Name Light Duty Electric Actuator
Valve Motion Rotary
Control Signal Input Milliampere; Voltage
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMART Electric Actuators - JE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage
View Details
Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details
Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details
Electric Actuator - DE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 2.5 seconds
View Details