The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers several unique features as standard - valuable features that are not offered on similar actuators in their class. DynaQuip actuators boast high output-to-size ratios and offer guaranteed output torques and operating speeds in a durable yet pint-sized package.
| DynaQuip Controls | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | DE Series |
| Product Name | Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Actuation Time | 2.5 seconds |
| Actuator Torque | 150 to 300 In-lbs (173 to 346 kg-cm) |
| Full Range of Rotary Motion | 90° |