Duratherm 600 is a heat transfer fluid designed for efficient temperature control, capable of operating at temperatures up to 315¬8C (600¬8F). It features a high flash point of 224¬8C (435¬8F) and low vapor pressure, making it suitable for various applications, including those exposed to atmospheric conditions. The fluid is formulated with a proprietary blend of additives that enhance its oxidative stability and resistance to fouling, contributing to longer service life and cleaner systems. It is non-toxic, non-hazardous, and does not require special handling, ensuring safety for workers. Duratherm 600 also includes free fluid analysis and technical support, providing additional value for users.
Duratherm 600 is engineered for precise and efficient temperature control up to 600° F (315°C) With a high flashpoint, low vapor pressure and an initial boiling point above the maximum operating temperature, Duratherm 600 offers safety and performance for many diverse applications.
| Duratherm Extended Life Fluids | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Duratherm 600 |
| Product Name | Heat Transfer Fluid |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |