Duratherm S heat transfer fluid is ideal for applications such as negative pressure mold heaters, annealing tanks, open bath forming, or any processing equipment where oxidation is prevalent and problematic. Duratherm S heat transfer fluid resists the effects of oxidation seen with most other heat transfer fluids.
High temperature stability is maintained to 650°F.This combined with a low end working temperature of -40°F also makes Duratherm S heat transfer fluid ideally suited for low temperature applications, batch processing or any application requiring a single fluid for both heating and cooling.
Duratherm S is an extremely oxidative and thermally stable heat tranfer fluid offering precise temperature control in applications requiring the highest level of oxidative stability with high and low termperature workability.
| Duratherm Extended Life Fluids | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Duratherm S |
| Product Name | Heat Transfer Fluid |
| Type / Function | Heat Transfer, Thermal Oil, Coolant |