Duratherm Extended Life Fluids Datasheets for Petroleum and Mineral Oil Products
Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more
| Product Name | Notes |
|---|---|
| Duratherm FG is rated for use up to 620°F and is engineered and manufactured to comply with the demands of food grade applications. Duratherm FG meets USDA requirements for incidental... | |
| Duratherm LT heat transfer fluid is engineered for applications requiring process temperatures ranging from -30°F to 600°F. Ideal for batch processing requiring heating and cooling cycles. Eliminates the need for... | |
| Duratherm S heat transfer fluid is ideal for applications such as negative pressure mold heaters, annealing tanks, open bath forming, or any processing equipment where oxidation is prevalent and problematic. | |
| Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C). Ideal for cryogenic... | |
| Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C). Ideal for cryogenic applications Duratherm XLT-50's... | |
| Polyalkylene glycol based fluids such as UCON 500® are a widely used form of heat transfer fluid that until now offered only average performance, short fluid life and have... | |
| DuraFlush - a light petroleum based fluid compatible with most oils. DuraFlush is used to flush systems prior to filling with a heat transfer fluid. Flushing is only required when... | |
| Duratherm 450 is specifically engineered for applications requiring process heating and cooling efficiently between 30°F and 450°F. Economical and thermally stable, Duratherm 450 heat transfer fluid offers an excellent alternative... | |
| Duratherm 450FG is rated for use up to 450°F and ideal for applications such as blow molding, injection molding or any application where lower working temperatures are required or for... | |
| Duratherm 600 is engineered for precise and efficient temperature control up to 600° F (315°C) With a high flashpoint, low vapor pressure and an initial boiling point above the maximum... | |
| Duratherm 630 is a high performance, efficient and environmentally friendly fluid engineered for applications requiring high temperature stability to 630°F. Offering precise temperature control it's a great alternative to high... | |
| Duratherm HF heat transfer fluid satisfies the needs of industry and insurance officials who recommend operating systems at temperatures below the heat transfer fluid's flashpoint. Engineered specifically for this purpose,... | |
| Duratherm HTO heat transfer oil is engineered for precise and efficient temperature control up to 600°F (315°C) and is a budget solution where heat transfer applications require an environmentally friendly,... |