Duratherm Extended Life Fluids Heat Transfer Fluid Duratherm 450 FG

Description
Duratherm 450FG is rated for use up to 450°F and ideal for applications such as blow molding, injection molding or any application where lower working temperatures are required or for applications requiring both heating and cooling cycles between 30°F and 450°F. Duratherm 450FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Maximum temperature: 450°F Food grade Great oxidation resistance Efficient for lower temperature applications
Datasheet
Description
Duratherm 450FG is rated for use up to 450°F and ideal for applications such as blow molding, injection molding or any application where lower working temperatures are required or for applications requiring both heating and cooling cycles between 30°F and 450°F. Duratherm 450FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Maximum temperature: 450°F Food grade Great oxidation resistance Efficient for lower temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Fluid - Duratherm 450 FG - Duratherm Extended Life Fluids
Lewiston, NY, USA
Heat Transfer Fluid
Duratherm 450 FG
Heat Transfer Fluid Duratherm 450 FG
Duratherm 450FG is rated for use up to 450°F and ideal for applications such as blow molding, injection molding or any application where lower working temperatures are required or for applications requiring both heating and cooling cycles between 30°F and 450°F. Duratherm 450FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570. Maximum temperature: 450°F Food grade Great oxidation resistance Efficient for lower temperature applications

Duratherm 450FG is rated for use up to 450°F and ideal for applications such as blow molding, injection molding or any application where lower working temperatures are required or for applications requiring both heating and cooling cycles between 30°F and 450°F.

Duratherm 450FG meets USDA requirements for incidental food contact and NSF registered HT1 and meets the requirements of 21CFR1783570.

  • Maximum temperature: 450°F
  • Food grade
  • Great oxidation resistance
  • Efficient for lower temperature applications
Supplier's Site Datasheet

Technical Specifications

  Duratherm Extended Life Fluids
Product Category Petroleum and Mineral Oil Products
Product Number Duratherm 450 FG
Product Name Heat Transfer Fluid
Type / Function Heat Transfer, Thermal Oil, Coolant
Unlock Full Specs
to access all available technical data

Similar Products

Lubricants - 1245999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil; Kerosene
Applications All Industries
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Cutting Oil - MET-CUT 734 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 22.0 cSt (2.37E-4 ft²/sec)
View Details
Heat Transfer Fluid - Duratherm 600 - Duratherm Extended Life Fluids
Duratherm Extended Life Fluids
Specs
Type / Function Heat Transfer, Thermal Oil, Coolant
Composition / Chemistry Petroleum or Mineral Oil
View Details