Durable Corporation Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers B1220-11

Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.
Description
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Suppliers

Company
Product
Description
Supplier Links
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers - B1220-11 - Durable Corporation
Norwalk, OH, USA
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers
B1220-11
Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers B1220-11
Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles. Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Used for loading dock bumpers that require great "stand out" distance from dock sills due to steep ramps, canopied docks or overhangs. All mounting holes correspond to standard 4.5" and 6" thick units. 1/4" flat plates may be substituted for one or both angles.

Used for loading dock bumpers that require great "stand out" distance from dock seals due to steep ramps, canopied docks or overhangs.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B1220-11
Product Name Extra-Thick Loading Dock Bumpers - 12" Thick Extra-Thick Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-306 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Steel
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Equipment Features Portable
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details