Durable Corporation Molded Loading Dock Bumpers - 4.5" Thickness M-DB13

Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece
Description
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Suppliers

Company
Product
Description
Supplier Links
Molded Loading Dock Bumpers - 4.5" Thickness - M-DB13 - Durable Corporation
Norwalk, OH, USA
Molded Loading Dock Bumpers - 4.5" Thickness
M-DB13
Molded Loading Dock Bumpers - 4.5" Thickness M-DB13
Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece. Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece.

Ideal for light traffic loading docks, molded Rubber Loading Dock Bumpers provide great protection for any low traffic truck door. Molded bumpers are molded in one piece

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number M-DB13
Product Name Molded Loading Dock Bumpers - 4.5" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3380 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4510-36-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details