Durable Corporation Rubber Wheel Chocks - Wheel Chock 88-8

Description
The 88-8 premium extra heavy duty wheel chock is made from recycled laminated rubber pads assembled on 3/4" bolts and compressed between 1/4" steel plates. The 88-8 wheel chocks are contoured to provide a positive fit with truck tires. Fully meets OSHA requirements per regulation OSHA 1910.178. See below for our 5-year warranty! Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.
Description
The 88-8 premium extra heavy duty wheel chock is made from recycled laminated rubber pads assembled on 3/4" bolts and compressed between 1/4" steel plates. The 88-8 wheel chocks are contoured to provide a positive fit with truck tires. Fully meets OSHA requirements per regulation OSHA 1910.178. See below for our 5-year warranty! Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Suppliers

Company
Product
Description
Supplier Links
Rubber Wheel Chocks - Wheel Chock - 88-8 - Durable Corporation
Norwalk, OH, USA
Rubber Wheel Chocks - Wheel Chock
88-8
Rubber Wheel Chocks - Wheel Chock 88-8
The 88-8 premium extra heavy duty wheel chock is made from recycled laminated rubber pads assembled on 3/4" bolts and compressed between 1/4" steel plates. The 88-8 wheel chocks are contoured to provide a positive fit with truck tires. Fully meets OSHA requirements per regulation OSHA 1910.178. See below for our 5-year warranty! Select from four different choices of rubber wheel chocks below. Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

The 88-8 premium extra heavy duty wheel chock is made from recycled laminated rubber pads assembled on 3/4" bolts and compressed between 1/4" steel plates. The 88-8 wheel chocks are contoured to provide a positive fit with truck tires. Fully meets OSHA requirements per regulation OSHA 1910.178. See below for our 5-year warranty!

Select from four different choices of rubber wheel chocks below.

Durable's heavy-duty long wear solution, the 88-8 is built tough using slabs of recycled tire rubber sandwiched between plates of steel and featuring a welded-on attachment ring. The 68-9 (black) and 68-9-OR (bright orange) chocks are molded from a tough fiber-reinforced rubber compound. Our most economical solution to chocking tires is the durable WC-5810 rubber wheel chock. All help you meet regulations for the trucking industry per OSHA 1910.178.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number 88-8
Product Name Rubber Wheel Chocks - Wheel Chock
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Rail Transfer Bridge - 14-206 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Wheel Chock - WCS1 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Steel
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details