Durable Corporation Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers B612-87

Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.
Description
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Suppliers

Company
Product
Description
Supplier Links
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B612-87 - Durable Corporation
Norwalk, OH, USA
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers
B612-87
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers B612-87
Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device. Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Used on loading docks with dock seals, or where refridgeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock. 1/4" flat plates may be substituted for one or both angles. If additional anchorage devices are required there is an additonal charge for each device.

Used on loading docks with dock seals, or where refrigeration or warmth is need. Loading dock bumper and the dock-seal interact to completely seal the truck to the dock.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B612-87
Product Name Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers
Equipment Type Dock Bumper
Equipment Material Rubber
Length 87 inch (2210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4220 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Steel Face Loading Dock Bumpers - B610 Series - 6" Thickness - B610-24-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 24 inch (610 mm)
View Details
ALL TERRAIN URETHANE WHEEL CHOCKS - HAT2514-VM - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Wheel Guides / Chocks
Weight 7 lbs (3.17 kg)
View Details