Durable Corporation Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4506-36-SF

Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.
Description
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Suppliers

Company
Product
Description
Supplier Links
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4506-36-SF - Durable Corporation
Norwalk, OH, USA
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
B4506-36-SF
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness B4506-36-SF
Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Protect your building and loading docks from heavy traffic!The 3/8" thick steel-face plate eliminate wear from up-and-down friction movement of trailers loading and unloading. Provides a longer wear expectancy and fewer replacement costs. Excellent for medium and heavy traffic loading docks.

Supplier's Site

Technical Specifications

  Durable Corporation
Product Category Dock Equipment
Product Number B4506-36-SF
Product Name Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Rail Transfer Bridge - 14-309 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
VESTIL Edge-O-Dock Levelers - VES802 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details