DuPont Electronics & Imaging All Polyimide Double Sided Resistor Laminate Pyralux® APR

Description
DuPont™ Pyralux® APR is an all polyimide double sided resistor laminate ideal for advanced applications in military, aerospace, automotive and consumer electronics markets, where reliable embedded resistor technology, temperature tolerance, and robust processing are required. Pyralux® APR provides designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as one or both of the clad foils. Features: World class resistive layer tolerance and electrical performance Tight dielectric thickness tolerance Embedded capacitance and resistance in a single laminate Thin, rugged copper clad laminate with superior handling and processing High copper polyimide resistor foil adhesion strength Low coefficient of thermal expansion for flex and rigid multi-layer PCBs Excellent thermal resistance Constructions: Resistivity values of 25, 50, and 100 ohms/sq; other resistivities available upon special request Available in backside copper thicknesses of 18 and 35 microns ED; others available upon special request Available in polyimide thicknesses of 0.5, 1.0, 2.0, 3.0, 4.0 mils; others available upon special request Certifications: UL 94V-0 UL maximum operating temperature (MOT) 180C Compatible with printed wiring board industry processes, IPC 4204A/11 certified
Datasheet
Description
DuPont™ Pyralux® APR is an all polyimide double sided resistor laminate ideal for advanced applications in military, aerospace, automotive and consumer electronics markets, where reliable embedded resistor technology, temperature tolerance, and robust processing are required. Pyralux® APR provides designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as one or both of the clad foils. Features: World class resistive layer tolerance and electrical performance Tight dielectric thickness tolerance Embedded capacitance and resistance in a single laminate Thin, rugged copper clad laminate with superior handling and processing High copper polyimide resistor foil adhesion strength Low coefficient of thermal expansion for flex and rigid multi-layer PCBs Excellent thermal resistance Constructions: Resistivity values of 25, 50, and 100 ohms/sq; other resistivities available upon special request Available in backside copper thicknesses of 18 and 35 microns ED; others available upon special request Available in polyimide thicknesses of 0.5, 1.0, 2.0, 3.0, 4.0 mils; others available upon special request Certifications: UL 94V-0 UL maximum operating temperature (MOT) 180C Compatible with printed wiring board industry processes, IPC 4204A/11 certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All Polyimide Double Sided Resistor Laminate - Pyralux® APR - DuPont Electronics & Imaging
Research Triangle Park, NC, United States
All Polyimide Double Sided Resistor Laminate
Pyralux® APR
All Polyimide Double Sided Resistor Laminate Pyralux® APR
DuPont™ Pyralux® APR is an all polyimide double sided resistor laminate ideal for advanced applications in military, aerospace, automotive and consumer electronics markets, where reliable embedded resistor technology, temperature tolerance, and robust processing are required. Pyralux® APR provides designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions. This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as one or both of the clad foils. Features: World class resistive layer tolerance and electrical performance Tight dielectric thickness tolerance Embedded capacitance and resistance in a single laminate Thin, rugged copper clad laminate with superior handling and processing High copper polyimide resistor foil adhesion strength Low coefficient of thermal expansion for flex and rigid multi-layer PCBs Excellent thermal resistance Constructions: Resistivity values of 25, 50, and 100 ohms/sq; other resistivities available upon special request Available in backside copper thicknesses of 18 and 35 microns ED; others available upon special request Available in polyimide thicknesses of 0.5, 1.0, 2.0, 3.0, 4.0 mils; others available upon special request Certifications: UL 94V-0 UL maximum operating temperature (MOT) 180C Compatible with printed wiring board industry processes, IPC 4204A/11 certified

DuPont™ Pyralux® APR is an all polyimide double sided resistor laminate ideal for advanced applications in military, aerospace, automotive and consumer electronics markets, where reliable embedded resistor technology, temperature tolerance, and robust processing are required.

Pyralux® APR provides designers, fabricators, and assemblers a versatile option for a wide variety of circuit constructions.

This patented all polyimide composite is a double sided construction of polyimide film bonded to copper foil, and features Ticer Technologies’ TCR® thin film copper resistor foil as one or both of the clad foils.

Features:

  • World class resistive layer tolerance and electrical performance
  • Tight dielectric thickness tolerance
  • Embedded capacitance and resistance in a single laminate
  • Thin, rugged copper clad laminate with superior handling and processing
  • High copper polyimide resistor foil adhesion strength
  • Low coefficient of thermal expansion for flex and rigid multi-layer PCBs
  • Excellent thermal resistance

Constructions:

  • Resistivity values of 25, 50, and 100 ohms/sq; other resistivities available upon special request
  • Available in backside copper thicknesses of 18 and 35 microns ED; others available upon special request
  • Available in polyimide thicknesses of 0.5, 1.0, 2.0, 3.0, 4.0 mils; others available upon special request

Certifications:

  • UL 94V-0
  • UL maximum operating temperature (MOT) 180C
  • Compatible with printed wiring board industry processes, IPC 4204A/11 certified
Supplier's Site Datasheet

Technical Specifications

  DuPont Electronics & Imaging
Product Category RF and Microwave Laminates
Product Number Pyralux® APR
Product Name All Polyimide Double Sided Resistor Laminate
Materials Polyimide (e.g., Kapton®); Plastic / Polymer
Application RF / Microwave
Features IPC; UL Listed
Thickness 0.0040 inches (0.1016 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LMDOS Frames & Packages -  - CoorsTek
Specs
Materials Ceramic Material
Application RF / Microwave
View Details
EMI Absorbing Cable Coating - WAVE-XZ - ARC Technologies, Inc.
Specs
Application RF / Microwave
View Details
CHEMFILM® Skived PTFE Film - T-100 - Saint-Gobain Tape Solutions
Saint-Gobain Tape Solutions
Specs
Materials Fluoropolymer (Teflon); Plastic / Polymer
Application Printed Circuit Board (PCB / PWB) or Flexible Circuit Material; RF / Microwave
Features Dielectric / Insulating
View Details
All-Polyimide Double Sided Copper Clad Laminate - Pyralux® AG - DuPont Electronics & Imaging
Specs
Materials Polyimide (e.g., Kapton®); Plastic / Polymer
Application RF / Microwave
Features IPC; UL Listed
View Details