DuPont Electronics & Imaging All Polyimide Embedded Capacitor Laminate Interra® HK04J

Description
DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board. Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04J is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04J dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. HK04J provides high reliability through PWB processing and in extreme PWB conditions (eg. the Mars Rover). Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04J Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. Rolled annealed copper is available upon request Available with 1 mil dielectric thickness Certifications Certified to IPC 4821/1
Datasheet
Description
DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board. Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04J is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04J dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. HK04J provides high reliability through PWB processing and in extreme PWB conditions (eg. the Mars Rover). Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04J Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. Rolled annealed copper is available upon request Available with 1 mil dielectric thickness Certifications Certified to IPC 4821/1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All Polyimide Embedded Capacitor Laminate - Interra® HK04J - DuPont Electronics & Imaging
Research Triangle Park, NC, United States
All Polyimide Embedded Capacitor Laminate
Interra® HK04J
All Polyimide Embedded Capacitor Laminate Interra® HK04J
DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board. Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes , which improves the reliability, design flexibility, packaging size and cost of the PWB. Interra® HK04J is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04J dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. HK04J provides high reliability through PWB processing and in extreme PWB conditions (eg. the Mars Rover). Applications High speed multilayer printed wiring boards Servers, routers, telecom Backpanels Military and Aerospace PWBs Graphics Processing Units (GPU) PWB's with >4 SMT By-Pass Capacitors per square inch Benefits of Embedded Capacitance Cost reduction by reducing surface mount capacitors and their plated-through-holes Reduced inductance for efficient low noise power delivery Reduced board size and layer count Improved circuit design Improved PWB reliability and toughness Higher processing yield Features of Interra® HK04J Homogeneous, all-polyimide dielectric layer that will not delaminate during processing High initiation and propagation tear strengths contribute to superior handling Proven high reliability under extreme conditions Excellent capacitance stability over range of frequencies, temperatures and voltages Constructions Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. Rolled annealed copper is available upon request Available with 1 mil dielectric thickness Certifications Certified to IPC 4821/1

DuPont™ Interra® embedded planar capacitor laminate is used to make thinner, more efficient power and ground planes within a multilayer printed wiring board.

Interra® HK04J provides very low impedance at high frequency, power bus decoupling, and electromagnetic interference reduction. It replaces surface mount by-pass capacitors and their plated-through-holes, which improves the reliability, design flexibility, packaging size and cost of the PWB.

Interra® HK04J is an all-polyimide dielectric laminate that offers the best mechanical properties, reliability and capacitance stability on the market. It can be processed as a thin flexible circuit laminate through the develop/etch/strip process steps. The HK04J dielectric is flexible and can be imaged and etched to remove copper on both sides of the dielectric at the same time. HK04J provides high reliability through PWB processing and in extreme PWB conditions (eg. the Mars Rover).

Applications

  • High speed multilayer printed wiring boards
  • Servers, routers, telecom
  • Backpanels
  • Military and Aerospace PWBs
  • Graphics Processing Units (GPU)
  • PWB's with >4 SMT By-Pass Capacitors per square inch

Benefits of Embedded Capacitance

  • Cost reduction by reducing surface mount capacitors and their plated-through-holes
  • Reduced inductance for efficient low noise power delivery
  • Reduced board size and layer count
  • Improved circuit design
  • Improved PWB reliability and toughness
  • Higher processing yield

Features of Interra® HK04J

  • Homogeneous, all-polyimide dielectric layer that will not delaminate during processing
  • High initiation and propagation tear strengths contribute to superior handling
  • Proven high reliability under extreme conditions
  • Excellent capacitance stability over range of frequencies, temperatures and voltages

Constructions

  • Available with ½ oz (18 μm), 1 oz (35 μm) and 2 oz (70 μm) copper thicknesses in balanced and unbalanced constructions
  • Offered with IPC 4562 Grade 3 reverse treated electrodeposited copper. Rolled annealed copper is available upon request
  • Available with 1 mil dielectric thickness

Certifications

  • Certified to IPC 4821/1
Supplier's Site Datasheet

Technical Specifications

  DuPont Electronics & Imaging
Product Category RF and Microwave Laminates
Product Number Interra® HK04J
Product Name All Polyimide Embedded Capacitor Laminate
Materials Polyimide (e.g., Kapton®); Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

LMDOS Frames & Packages -  - CoorsTek
Specs
Materials Ceramic Material
Application RF / Microwave
View Details
Microwave Laminate - NorCLAD™ - Polyflon Company - a Crane Co. Company
Polyflon Company - a Crane Co. Company
Specs
Application RF / Microwave
View Details
Shielding Foil Laminate -  - Sheldahl Flexible Technologies - a Flex company
Sheldahl Flexible Technologies - a Flex company
Specs
Materials Metal Foil; Aluminum Foil; Copper Foil
Application RF / Microwave
View Details
Skived PTFE Film - DW502 - DeWAL
Specs
Materials Fluoropolymer (Teflon); Plastic / Polymer; Tensilized PTFE
Application Printed Circuit Board (PCB / PWB) or Flexible Circuit Material; RF / Microwave
Features Dielectric / Insulating; Chemical Resistant
View Details