Dragon Jacket Insulation VIC™ LR 45 INSULATION V45LR-2.5×8.25

Description
STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan TECHNICAL DATA LIBRARY
Description
STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan TECHNICAL DATA LIBRARY

Suppliers

Company
Product
Description
Supplier Links
VIC™ LR 45 INSULATION - V45LR-2.5×8.25 - Dragon Jacket Insulation
Rathdrum, ID, United States
VIC™ LR 45 INSULATION
V45LR-2.5×8.25
VIC™ LR 45 INSULATION V45LR-2.5×8.25
STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303 STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan TECHNICAL DATA LIBRARY

STANDARD 1" THICK INSULATING CORE FITS SERIES 77, 77XL, 808 AND 303

STANDARD OPERATING TEMPERATURE RANGE:

-60°F to +350°F or -51°C to 176°C

STATIC R-VALUE:

12.53 PER 2 INCHES

STATIC K-FACTOR:

0.174 BTU-IN/HR-FT2-F

STANDARD COLORS:

High Pigment Black
Silver
Custom on Request

INDUSTRIES SERVED:

Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater

FEATURES:

Fully Encapsulated
Durable / Impact Resistant
High Tensile
Removeable / Reusable
Waterproof
Chemical Resistant
Lightweight
Interlocking Panels
Integrated Drip Edges

BENEFITS:

Eliminates CUI
Engineered Solutions
Faster, Safer Installation
Thermal Stability
Energy Efficient
Operationally Efficient
Withstands Harsh Environs
Lower TCO
20+ Year Lifespan

TECHNICAL DATA LIBRARY

Supplier's Site

Technical Specifications

  Dragon Jacket Insulation
Product Category Insulation Jacketing
Product Number V45LR-2.5×8.25
Product Name VIC™ LR 45 INSULATION
Type Pipe and Fitting Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX® SF 17 Premium -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
VIC™ COUPLINGS INSULATION - VCP-13.25×24 - Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -60 to 350 F (-51.11 to 177 C)
View Details
Cleanroom Foam Insulation Jacketing - T-FIT® - Zotefoams, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
Material PVDF
View Details