Dragon Jacket Insulation INSULATION, TANK BOTTOMS

Description
INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan
Description
INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan

Suppliers

Company
Product
Description
Supplier Links
INSULATION, TANK BOTTOMS -  - Dragon Jacket Insulation
Rathdrum, ID, United States
INSULATION, TANK BOTTOMS
INSULATION, TANK BOTTOMS
INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS. STANDARD OPERATING TEMPERATURE RANGE: -60°F to +350°F or -51°C to 176°C STATIC R-VALUE: 12.53 PER 2 INCHES STATIC K-FACTOR: 0.174 BTU-IN/HR-FT2-F STANDARD COLORS: High Pigment Black Silver Custom on Request INDUSTRIES SERVED: Mining Chemical / Petrochemical Food & Beverage Construction Agriculture Energy / Power Water / Wastewater FEATURES: Fully Encapsulated Durable / Impact Resistant High Tensile Removeable / Reusable Waterproof Chemical Resistant Lightweight Interlocking Panels Integrated Drip Edges BENEFITS: Eliminates CUI Engineered Solutions Faster, Safer Installation Thermal Stability Energy Efficient Operationally Efficient Withstands Harsh Environs Lower TCO 20+ Year Lifespan

INSULATED TANK BOTTOMS INTEGRATE WITH OUR INTERLOCKING PANELS, ROOFS AND BASES AND THE WHOLE SYSTEM IS ENGINEERED TO YOUR PROJECTS SPECIFICATIONS.

STANDARD OPERATING TEMPERATURE RANGE:

-60°F to +350°F or -51°C to 176°C

STATIC R-VALUE:

12.53 PER 2 INCHES

STATIC K-FACTOR:

0.174 BTU-IN/HR-FT2-F

STANDARD COLORS:

High Pigment Black
Silver
Custom on Request

INDUSTRIES SERVED:

Mining
Chemical / Petrochemical
Food & Beverage
Construction
Agriculture
Energy / Power
Water / Wastewater

FEATURES:

Fully Encapsulated
Durable / Impact Resistant
High Tensile
Removeable / Reusable
Waterproof
Chemical Resistant
Lightweight
Interlocking Panels
Integrated Drip Edges

BENEFITS:

Eliminates CUI
Engineered Solutions
Faster, Safer Installation
Thermal Stability
Energy Efficient
Operationally Efficient
Withstands Harsh Environs
Lower TCO
20+ Year Lifespan

Supplier's Site

Technical Specifications

  Dragon Jacket Insulation
Product Category Insulation Jacketing
Product Name INSULATION, TANK BOTTOMS
Type Tank Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX® SF 17 Premium -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Wraparoos - Wrap15 Exotuff - Buckaroos, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
Material PVC
View Details
PIPE INSULATION, TEES - TEE - Dragon Jacket Insulation
Dragon Jacket Insulation
Specs
Type Pipe and Fitting Jacketing
Service Temperature -109 to 350 F (-78.33 to 177 C)
View Details