The VPF506M3R8 is a 3.8 VDC hybrid ultracapacitor designed for high-power pulse applications such as UPS systems and smart electric meters. It has a capacitance of 50.0 F, a maximum DC ESR of 0.5 Ω, and a maximum continuous current of 8.4 A. The part measures 10 mm in diameter by 20 mm in length with a 5.0 mm lead spacing and 0.6 mm lead diameter. It operates from -25°C to +70°C, has a capacitance tolerance of ±20% at 25°C, and maintains performance after 250,000 charge/discharge cycles between 2.5 V and 3.8 V. The device is RoHS compliant and has a maximum stored energy of 57 mWh.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
Lithium-Ion Supercapacitor 3.8V
Features
Applications
50F (EDLC) Supercapacitor 3.8V Radial, Can 200mOhm @ 1kHz 1000 Hrs @ 60°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VPF506M3R8 | 2002-VPF506M3R8 | VPF506M3R8 | 338-VPF506M3R8-ND |
| Product Name | Ultracapacitors | Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 60 C (-13 to 140 F) | ||
| Capacitance Range | 5.00E7 microF | 5.00E7 microF | 5.00E7 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts |