The VPF706M3R8 is a high-power ultracapacitor designed for pulse power applications such as UPS systems and smart electric meters. It has a rated voltage of 3.8 VDC, a capacitance of 70.0 F, and a maximum DC ESR of 100 mΩ. The component operates within a temperature range of -25°C to +70°C and withstands 250,000 charge/discharge cycles from 3.8 V to 2.5 V with ≤30% capacitance change. It measures 10 mm in diameter by 25 mm in length with a 5.0 mm lead spacing and 0.6 mm lead diameter. The part is RoHS compliant and has a maximum stored energy of 80 mWh.
The VMF and VPF Hybrid LIC Supercapacitors offer increased voltage and energy density, ideal for applications with long stand by and run times. Unlike batteries, hybrid supercapacitors do not degrade with each charge/discharge cycle and are inherently safer than batteries, with no risk of thermal runaway. All components are UL recognized and REACH and RoHS compliant. For applications requiring higher voltage or capacitance, CDE can design custom series-parallel banks of components, packaged into modules with the desired lead configuration.
Call Us: 847-675-1760 ext. 7742
Email Us
70F (EDLC) Supercapacitor 3.8V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C
Features
Applications
Lithium-Ion Supercapacitor 3.8V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VPF706M3R8 | 338-VPF706M3R8-ND | VPF706M3R8 | 2002-VPF706M3R8 |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Lithium-Ion Capacitor/Hybrid Supercapacitor | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 60 C (-13 to 140 F) | ||
| Capacitance Range | 7.00E7 microF | 7.00E7 microF | 7.00E7 microF | |
| WVDC | 3.8 volts | 3.8 volts | 3.8 volts |