The VMP series of vehicle-mounted impact printers offer serial or wireless connectivity for maximum productivity and efficiency in route accounting and direct store delivery (DSD) operations. Powered by a vehicle’s 12-volt system, the rugged design of the VMP includes a steel printer frame and multiple mounting options to withstand the toughest road conditions.
The VMP series empower you to choose the functionality that best meets your IT networking needs and budget constraints. With its built-in serial interface to the cradle, the Serial VMP offers a competitive and cost effective in-vehicle printing solutions. The Bluetooth VMP provides the optimum solution for time-sensitive or data-intensive applications.
A communications vehicle cradle can be connected to both the serial and wireless versions of the VMP series printers enabling full size, 80-column, 4-part delivery receipts, load receipts and invoices to be downloaded and printed for customers on the spot.
Specs at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Computer Printers and Plotters |
| Product Number | VMP |
| Product Name | Vehicle Mount Impact Printer |
| Printer Type | Dot Matrix |
| Printer Applications | Graphics |
| Media Handling | Single Sheet |
| Mounting Options | Portable / Handheld |