The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the supply chain, the P5224’s highest performance levels are best suited for heavy text printing applications. The print mechanism is specifically optimized for peak performance when textis printed at the common report spacing of six lines per inch. The printer uses the very latest Printronix System Architecture (PSA®3). This is Printronix’s latest step forward in controller and software technology, designed to meet the next generation of print performance and solutions needs. The open architecture design of PSA®3 provides the widest possible array of connectivity
solutions. As an example of this, it is now possible to simultaneously use, and “hot port” switch between, parallel and network ports.
Line matrix printing continues to be the unchallenged leader in reliability. When your application just simply cannot be interrupted, look to this technology for insurance. When pressed to keep costs under control, this technology again provides the edge needed with the lowest cost per page output. And when reliability is key, the rugged design of the P5224 will ensure that it will outlast any laser or serial matrix printer.
| Printronix, Inc. | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | P5224 |
| Product Name | Heavy Text Report Printer |
| Bar / Matrix Code Symbologies | Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail |
| Mounting Options | Stand-alone |
| Features | Application Software Included |
| Technology | Line Printer; Line Matrix |
| Media Handling | Paper; Fan Fold (Continuous); Edge-Perforated |