The EDC series consists of 70°C long life electric double layer supercapacitors designed for integrated circuit voltage backup, with a capacitance range of 0.047 F to 1.5 F, rated voltage of 5.5 Vdc to 6.3 Vdc, and an operating temperature range of -25°C to +70°C. The components are housed in a through-hole stacked coin type package with case codes V1, H1, C1, V2, H2, C2, C3, and C4, specifying dimensional variations including maximum heights from 13.5 mm to 21.5 mm. Capacitance tolerance is -20% to +80%, and ESR values range from 30 Ω to 120 Ω at 1 kHz. Life, moisture, and temperature cycling tests show maximum capacitance change of ±30% and ESR increase up to 5 times initial values under defined stress conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
47mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 0.047µF 5.5V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC473Z5R5C | 338-EDC473Z5R5C-ND | 2002-EDC473Z5R5C | EDC473Z5R5C |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 47000 microF | 0.0470 microF | 47000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |