DSM504Q009W075PB is a 9V standard supercapacitor module with 0.5 F capacitance, passive balancing, and a Molex Mini-Lock connector with 75 mm wire leads. It has a maximum ESR of 1940 mΩ, a peak current rating of 1.1 A for 1 second, and operates within a temperature range of -40°C to +65°C. The module weighs 3.5 g and measures 21.5 mm in length, 24.5 mm in width, and 7.5 mm in height. It is RoHS and REACH compliant and uses UL 810A recognized cells.
Modules / Standard Modules
Standard Supercapacitor Modules 0.5µF 9V
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
0.5F, 9V, 21.5X24.5X7.5MM, STD M
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM504Q009W075PB | 2002-DSM504Q009W075PB | DSM504Q009W075PB | 338-DSM504Q009W075PB-ND |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 500000 microF | 0.5000 microF | 500000 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |