Techcon Jet Tech Valve TS9200D

Description
The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second. The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic fluid seals found in other jet valves. No longer is it necessary to disassemble, clean and replace worn seals, which translates into saving time and money. The diaphragm also allows fast cycle rates because of its very small mass. There is no large sliding valve stem that slows down the process. With this novel diaphragm design, the energy needed to eject a drop can be adjusted providing a wider process window. The TS9200D Series Jet Tech is available in the following configurations: TS9200D-125E Jet Valve EPDM Diaphragm, 125µm Nozzle TS9200D-150E Jet Valve EPDM Diaphragm, 150µm Nozzle TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle TS9200D-200S Jet Valve Silicone Diaphragm, 200µm Nozzle No fluid seals to clean or replace Up to 300 drops/ sec Outstanding repeatability Viscosities up to 400K cps Drops as small as 10nl Integral heater with minimal fluid heated Tungsten carbide internal components for long life Quick and simple maintenance Size Width 50.8mm (2.00") Size Depth 93.8mm (3.69") Size Height: 88.9mm (3.50") Weight: 348g (0.77lb) Speed: Up to 300Hz Continuous Duty Syringe Capacity: 5, 10, 30 and 55cc Minimum Shot Size: 10nl Viscosity Range: 1 to 400K Cps. Fluid Pressure: 40 psi(2.76 bar) Nozzle Sizes: 100µm, 125µm, 150µm, 200µm Jet Pressure: 35psi to 70psi (2.41 to 4.8 bar) Controller Interface: RS-232 & LCD Display w/ Interface Input/ Output: TTL Level Triggers Operating Temperature: 10 to 50ºC
Description
The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second. The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic fluid seals found in other jet valves. No longer is it necessary to disassemble, clean and replace worn seals, which translates into saving time and money. The diaphragm also allows fast cycle rates because of its very small mass. There is no large sliding valve stem that slows down the process. With this novel diaphragm design, the energy needed to eject a drop can be adjusted providing a wider process window. The TS9200D Series Jet Tech is available in the following configurations: TS9200D-125E Jet Valve EPDM Diaphragm, 125µm Nozzle TS9200D-150E Jet Valve EPDM Diaphragm, 150µm Nozzle TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle TS9200D-200S Jet Valve Silicone Diaphragm, 200µm Nozzle No fluid seals to clean or replace Up to 300 drops/ sec Outstanding repeatability Viscosities up to 400K cps Drops as small as 10nl Integral heater with minimal fluid heated Tungsten carbide internal components for long life Quick and simple maintenance Size Width 50.8mm (2.00") Size Depth 93.8mm (3.69") Size Height: 88.9mm (3.50") Weight: 348g (0.77lb) Speed: Up to 300Hz Continuous Duty Syringe Capacity: 5, 10, 30 and 55cc Minimum Shot Size: 10nl Viscosity Range: 1 to 400K Cps. Fluid Pressure: 40 psi(2.76 bar) Nozzle Sizes: 100µm, 125µm, 150µm, 200µm Jet Pressure: 35psi to 70psi (2.41 to 4.8 bar) Controller Interface: RS-232 & LCD Display w/ Interface Input/ Output: TTL Level Triggers Operating Temperature: 10 to 50ºC

Suppliers

Company
Product
Description
Supplier Links
Jet Tech Valve - TS9200D - Techcon
Cypress, CA, United States
Jet Tech Valve
TS9200D
Jet Tech Valve TS9200D
The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second. The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic fluid seals found in other jet valves. No longer is it necessary to disassemble, clean and replace worn seals, which translates into saving time and money. The diaphragm also allows fast cycle rates because of its very small mass. There is no large sliding valve stem that slows down the process. With this novel diaphragm design, the energy needed to eject a drop can be adjusted providing a wider process window. The TS9200D Series Jet Tech is available in the following configurations: TS9200D-125E Jet Valve EPDM Diaphragm, 125µm Nozzle TS9200D-150E Jet Valve EPDM Diaphragm, 150µm Nozzle TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle TS9200D-200S Jet Valve Silicone Diaphragm, 200µm Nozzle No fluid seals to clean or replace Up to 300 drops/ sec Outstanding repeatability Viscosities up to 400K cps Drops as small as 10nl Integral heater with minimal fluid heated Tungsten carbide internal components for long life Quick and simple maintenance Size Width 50.8mm (2.00") Size Depth 93.8mm (3.69") Size Height: 88.9mm (3.50") Weight: 348g (0.77lb) Speed: Up to 300Hz Continuous Duty Syringe Capacity: 5, 10, 30 and 55cc Minimum Shot Size: 10nl Viscosity Range: 1 to 400K Cps. Fluid Pressure: 40 psi(2.76 bar) Nozzle Sizes: 100µm, 125µm, 150µm, 200µm Jet Pressure: 35psi to 70psi (2.41 to 4.8 bar) Controller Interface: RS-232 & LCD Display w/ Interface Input/ Output: TTL Level Triggers Operating Temperature: 10 to 50ºC

The TS9200D Jet Tech is a non-contact dispense valve capable of jetting fluid viscosities to 400,000 Cps. Jet Tech offers a fast jetting action producing hundreds of precise droplets in less than one second.
The main feature of the valve is a single, easily replaceable diaphragm to eliminate dynamic fluid seals found in other jet valves. No longer is it necessary to disassemble, clean and replace worn seals, which translates into saving time and money. The diaphragm also allows fast cycle rates because of its very small mass. There is no large sliding valve stem that slows down the process. With this novel diaphragm design, the energy needed to eject a drop can be adjusted providing a wider process window.

The TS9200D Series Jet Tech is available in the following configurations:

  • TS9200D-125E Jet Valve EPDM Diaphragm, 125µm Nozzle
  • TS9200D-150E Jet Valve EPDM Diaphragm, 150µm Nozzle
  • TS9200D-200E Jet Valve EPDM Diaphragm, 200µm Nozzle
  • TS9200D-125S Jet Valve Silicone Diaphragm, 125µm Nozzle
  • TS9200D-150S Jet Valve Silicone Diaphragm, 150µm Nozzle
  • TS9200D-200S Jet Valve Silicone Diaphragm, 200µm Nozzle
  • No fluid seals to clean or replace
  • Up to 300 drops/ sec
  • Outstanding repeatability
  • Viscosities up to 400K cps
  • Drops as small as 10nl
  • Integral heater with minimal fluid heated
  • Tungsten carbide internal components for long life
  • Quick and simple maintenance

Size Width

50.8mm (2.00")

Size Depth

93.8mm (3.69")

Size Height:

88.9mm (3.50")

Weight:

348g (0.77lb)

Speed:

Up to 300Hz Continuous Duty

Syringe Capacity:

5, 10, 30 and 55cc

Minimum Shot Size:

10nl

Viscosity Range:

1 to 400K Cps.

Fluid Pressure:

40 psi(2.76 bar)

Nozzle Sizes:

100µm, 125µm, 150µm, 200µm

Jet Pressure:

35psi to 70psi (2.41 to 4.8 bar)

Controller Interface:

RS-232 & LCD Display w/ Interface

Input/ Output:

TTL Level Triggers

Operating Temperature:

10 to 50ºC
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS9200D
Product Name Jet Tech Valve
Valve Dispensing Technology Diaphragm
Shot Size 1.00E-5 cc (6.10E-7 cubic inches)
Operating Frequency 18000.0 (Cycles/Min)
Media Viscosity 1 to 400000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details
Techcon TS5622VD Diaphragm Valve - TS5622VD - Ellsworth Adhesives
Specs
Valve Dispensing Technology Diaphragm
View Details
Diaphragm Isolated Solenoid Operated Dispensing/Metering Pumps - SV653 Series - Valcor Engineering Corporation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0420 L/min (0.0427 in³/sec)
Shot Size 0.0500 to 0.3500 cc (0.0031 to 0.0214 cubic inches)
View Details
2-way, Direct Acting Solenoid Valve - DSVP14N - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 3.11 L/min (3.16 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details