Techcon Jet Tech Valve TS9000

Description
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest tolerances and manufactured to the strictest degree of precision insuring world class accuracy and repeatability in drop-to-drop dispensing volume. Jet Tech's compact size and modular design aids integration into robotic systems. The valve features fully adjustable parameter settings, allowing the operator to change the jetting properties for different fluid types and optimize the process for repeatable dispensing. A variety of nozzles shape and sizes along with different tappet configurations provides a wide spectrum of output jet deposits. Non contact Jetting technology Accurate and precise dispensing Extremely high speed, up to 1000Hz Repeatable drop size as small as 2 nl Jet Fluid from 7K to 2 million Cps Small modular design Easy and fast cleaning Field replaceable spare parts Low total cost of ownership Size Valve W x L x H: 4.53” x 1.56” x 0.47” (115mm x 39.5mm x 12mm) Size Controller W x L x H: 4” x 11.61” x 5.06” (101.6mm x 295mm x 128.4mm) Weight Valve: 258g Weight Controller: 1600g Minimum Shot Size: 2 nl Viscosity Range: 7K to 2000K Cps Fluid Pressure Range: 1 to 116 psi(0.1 to 8.0bar) Nozzle Orifice Diameter Range: 0.0028" to 0.016"(0.07mm to 0.40mm) Max. Dispensing Frequency: 1000 Hz Power Connection: 10 sets internally; unlimited externally Standard Interface: RS232; 25V/ 5V PLC Operating Temperature: 10 to 50ºC The TS9000 Jet Tech can be used in wide range of applications. Some examples of processes and applications are: Jetting silver epoxies for die bonding processes Jetting silicone phosphor in the LED assembly process Jetting under-fill in micro-electronic package applications on PCBA Jetting micro dots of UV adhesive in medical device applications
Description
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest tolerances and manufactured to the strictest degree of precision insuring world class accuracy and repeatability in drop-to-drop dispensing volume. Jet Tech's compact size and modular design aids integration into robotic systems. The valve features fully adjustable parameter settings, allowing the operator to change the jetting properties for different fluid types and optimize the process for repeatable dispensing. A variety of nozzles shape and sizes along with different tappet configurations provides a wide spectrum of output jet deposits. Non contact Jetting technology Accurate and precise dispensing Extremely high speed, up to 1000Hz Repeatable drop size as small as 2 nl Jet Fluid from 7K to 2 million Cps Small modular design Easy and fast cleaning Field replaceable spare parts Low total cost of ownership Size Valve W x L x H: 4.53” x 1.56” x 0.47” (115mm x 39.5mm x 12mm) Size Controller W x L x H: 4” x 11.61” x 5.06” (101.6mm x 295mm x 128.4mm) Weight Valve: 258g Weight Controller: 1600g Minimum Shot Size: 2 nl Viscosity Range: 7K to 2000K Cps Fluid Pressure Range: 1 to 116 psi(0.1 to 8.0bar) Nozzle Orifice Diameter Range: 0.0028" to 0.016"(0.07mm to 0.40mm) Max. Dispensing Frequency: 1000 Hz Power Connection: 10 sets internally; unlimited externally Standard Interface: RS232; 25V/ 5V PLC Operating Temperature: 10 to 50ºC The TS9000 Jet Tech can be used in wide range of applications. Some examples of processes and applications are: Jetting silver epoxies for die bonding processes Jetting silicone phosphor in the LED assembly process Jetting under-fill in micro-electronic package applications on PCBA Jetting micro dots of UV adhesive in medical device applications

Suppliers

Company
Product
Description
Supplier Links
Jet Tech Valve - TS9000 - Techcon
Cypress, CA, United States
Jet Tech Valve
TS9000
Jet Tech Valve TS9000
The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed to the highest tolerances and manufactured to the strictest degree of precision insuring world class accuracy and repeatability in drop-to-drop dispensing volume. Jet Tech's compact size and modular design aids integration into robotic systems. The valve features fully adjustable parameter settings, allowing the operator to change the jetting properties for different fluid types and optimize the process for repeatable dispensing. A variety of nozzles shape and sizes along with different tappet configurations provides a wide spectrum of output jet deposits. Non contact Jetting technology Accurate and precise dispensing Extremely high speed, up to 1000Hz Repeatable drop size as small as 2 nl Jet Fluid from 7K to 2 million Cps Small modular design Easy and fast cleaning Field replaceable spare parts Low total cost of ownership Size Valve W x L x H: 4.53” x 1.56” x 0.47” (115mm x 39.5mm x 12mm) Size Controller W x L x H: 4” x 11.61” x 5.06” (101.6mm x 295mm x 128.4mm) Weight Valve: 258g Weight Controller: 1600g Minimum Shot Size: 2 nl Viscosity Range: 7K to 2000K Cps Fluid Pressure Range: 1 to 116 psi(0.1 to 8.0bar) Nozzle Orifice Diameter Range: 0.0028" to 0.016"(0.07mm to 0.40mm) Max. Dispensing Frequency: 1000 Hz Power Connection: 10 sets internally; unlimited externally Standard Interface: RS232; 25V/ 5V PLC Operating Temperature: 10 to 50ºC The TS9000 Jet Tech can be used in wide range of applications. Some examples of processes and applications are: Jetting silver epoxies for die bonding processes Jetting silicone phosphor in the LED assembly process Jetting under-fill in micro-electronic package applications on PCBA Jetting micro dots of UV adhesive in medical device applications

The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second.
Every component of the valve was designed to the highest tolerances and manufactured to the strictest degree of precision insuring world class accuracy and repeatability in drop-to-drop dispensing volume.
Jet Tech's compact size and modular design aids integration into robotic systems. The valve features fully adjustable parameter settings, allowing the operator to change the jetting properties for different fluid types and optimize the process for repeatable dispensing.
A variety of nozzles shape and sizes along with different tappet configurations provides a wide spectrum of output jet deposits.

  • Non contact Jetting technology
  • Accurate and precise dispensing
  • Extremely high speed, up to 1000Hz
  • Repeatable drop size as small as 2 nl
  • Jet Fluid from 7K to 2 million Cps
  • Small modular design
  • Easy and fast cleaning
  • Field replaceable spare parts
  • Low total cost of ownership

Size Valve W x L x H:

4.53” x 1.56” x 0.47” (115mm x 39.5mm x 12mm)

Size Controller W x L x H:

4” x 11.61” x 5.06” (101.6mm x 295mm x 128.4mm)

Weight Valve:

258g

Weight Controller:

1600g

Minimum Shot Size:

2 nl

Viscosity Range:

7K to 2000K Cps

Fluid Pressure Range:

1 to 116 psi(0.1 to 8.0bar)

Nozzle Orifice Diameter Range:

0.0028" to 0.016"(0.07mm to 0.40mm)

Max. Dispensing Frequency:

1000 Hz

Power Connection:

10 sets internally; unlimited externally

Standard Interface:

RS232; 25V/ 5V PLC

Operating Temperature:

10 to 50ºC

The TS9000 Jet Tech can be used in wide range of applications. Some examples of processes and applications are:

  • Jetting silver epoxies for die bonding processes
  • Jetting silicone phosphor in the LED assembly process
  • Jetting under-fill in micro-electronic package applications on PCBA
  • Jetting micro dots of UV adhesive in medical device applications
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS9000
Product Name Jet Tech Valve
Valve Dispensing Technology Diaphragm
Shot Size 2.00E-6 cc (1.22E-7 cubic inches)
Media Viscosity 7000 to 2.00E6 cps
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details
Dispense Valves - 400 Series Autovalve - EXACT Dispensing Systems
Specs
Valve Dispensing Technology Positive Displacement
Application AdhesiveSilicone; Epoxies, Urethanes, and Silicones.
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
2-way, Direct Acting Solenoid Valve - DSVP11 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Valve Dispensing Technology Diaphragm
Dispense Rate 2.67 L/min (2.71 in³/sec)
Material Temperature Range 210 F (98.89 C)
View Details