Techcon Disposable Material Path Rotary Valve TS5000DMP-DCX

Description
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the front that opens easily so the disposable auger can be removed, disposed of, and replaced within seconds while the line is still in operation. No cleaning or refurbishment of the valve is required. The DMP is the perfect valve for applications where removing the valve for cleaning is inconvenient and costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the valve's usable lifetime is dramatically increased. Techcon Systems TS5000DMP-DCX has three options in pitch size, 8, 6 and 16 pitch, with additional accessories currently in development. It is no wonder that Techcon Systems is a leader in fluid dispensing innovation. Recommended Controller: TS500R Digital Controller. More powerful 14 watt motor Disposable feed path – no cleaning required Feed path can be changed in seconds Choice of 16 pitch, 8 pitch and 6 pitch feed screws Ideal for 2-part and abrasives fluids UV compatible Closed-loop motor control with encoder feedback (encoder version) Size W x L x H: 1.45” x 3.6” x 5.88” (37mm x 91mm x 149mm) Weight: 0.75lb (240g) Fluid Inlet: Female Luer lock Fluid Outlet: Male Luer lock Mounting: 1” (25.4mm) body channel or valve bracket Maximum Fluid Pressure: 30psi (2.1bar) Wetted Parts: Delrin®, Nylon, Viton® Cycle Rate: Exceeds 300 cycles/min Material Viscosity Range: 30,000 - 1,300,000cps Warranty: 1 Year
Description
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the front that opens easily so the disposable auger can be removed, disposed of, and replaced within seconds while the line is still in operation. No cleaning or refurbishment of the valve is required. The DMP is the perfect valve for applications where removing the valve for cleaning is inconvenient and costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the valve's usable lifetime is dramatically increased. Techcon Systems TS5000DMP-DCX has three options in pitch size, 8, 6 and 16 pitch, with additional accessories currently in development. It is no wonder that Techcon Systems is a leader in fluid dispensing innovation. Recommended Controller: TS500R Digital Controller. More powerful 14 watt motor Disposable feed path – no cleaning required Feed path can be changed in seconds Choice of 16 pitch, 8 pitch and 6 pitch feed screws Ideal for 2-part and abrasives fluids UV compatible Closed-loop motor control with encoder feedback (encoder version) Size W x L x H: 1.45” x 3.6” x 5.88” (37mm x 91mm x 149mm) Weight: 0.75lb (240g) Fluid Inlet: Female Luer lock Fluid Outlet: Male Luer lock Mounting: 1” (25.4mm) body channel or valve bracket Maximum Fluid Pressure: 30psi (2.1bar) Wetted Parts: Delrin®, Nylon, Viton® Cycle Rate: Exceeds 300 cycles/min Material Viscosity Range: 30,000 - 1,300,000cps Warranty: 1 Year

Suppliers

Company
Product
Description
Supplier Links
Disposable Material Path Rotary Valve - TS5000DMP-DCX - Techcon
Cypress, CA, United States
Disposable Material Path Rotary Valve
TS5000DMP-DCX
Disposable Material Path Rotary Valve TS5000DMP-DCX
Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the front that opens easily so the disposable auger can be removed, disposed of, and replaced within seconds while the line is still in operation. No cleaning or refurbishment of the valve is required. The DMP is the perfect valve for applications where removing the valve for cleaning is inconvenient and costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the valve's usable lifetime is dramatically increased. Techcon Systems TS5000DMP-DCX has three options in pitch size, 8, 6 and 16 pitch, with additional accessories currently in development. It is no wonder that Techcon Systems is a leader in fluid dispensing innovation. Recommended Controller: TS500R Digital Controller. More powerful 14 watt motor Disposable feed path – no cleaning required Feed path can be changed in seconds Choice of 16 pitch, 8 pitch and 6 pitch feed screws Ideal for 2-part and abrasives fluids UV compatible Closed-loop motor control with encoder feedback (encoder version) Size W x L x H: 1.45” x 3.6” x 5.88” (37mm x 91mm x 149mm) Weight: 0.75lb (240g) Fluid Inlet: Female Luer lock Fluid Outlet: Male Luer lock Mounting: 1” (25.4mm) body channel or valve bracket Maximum Fluid Pressure: 30psi (2.1bar) Wetted Parts: Delrin®, Nylon, Viton® Cycle Rate: Exceeds 300 cycles/min Material Viscosity Range: 30,000 - 1,300,000cps Warranty: 1 Year

Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve has a hinged doorway in the front that opens easily so the disposable auger can be removed, disposed of, and replaced within seconds while the line is still in operation. No cleaning or refurbishment of the valve is required.

The DMP is the perfect valve for applications where removing the valve for cleaning is inconvenient and costly. With the ability to remove and replace the disposable auger, the valve maintains TS5000DMP-DCX Disposable Material Path Rotary Valve in action its dispensing accuracy over a greater period of time. And, with less material buildup to reduce wear-and-tear on the motor, the valve's usable lifetime is dramatically increased.

Techcon Systems TS5000DMP-DCX has three options in pitch size, 8, 6 and 16 pitch, with additional accessories currently in development. It is no wonder that Techcon Systems is a leader in fluid dispensing innovation. Recommended Controller: TS500R Digital Controller.

  • More powerful 14 watt motor
  • Disposable feed path – no cleaning required
  • Feed path can be changed in seconds
  • Choice of 16 pitch, 8 pitch and 6 pitch feed screws
  • Ideal for 2-part and abrasives fluids
  • UV compatible
  • Closed-loop motor control with encoder feedback (encoder version)

Size W x L x H:

1.45” x 3.6” x 5.88” (37mm x 91mm x 149mm)

Weight:

0.75lb (240g)

Fluid Inlet:

Female Luer lock

Fluid Outlet:

Male Luer lock

Mounting:

1” (25.4mm) body channel or valve bracket

Maximum Fluid Pressure:

30psi (2.1bar)

Wetted Parts:

Delrin®, Nylon, Viton®

Cycle Rate:

Exceeds 300 cycles/min

Material Viscosity Range:

30,000 - 1,300,000cps

Warranty:

1 Year
Supplier's Site

Technical Specifications

  Techcon
Product Category Dispensing Valve Systems
Product Number TS5000DMP-DCX
Product Name Disposable Material Path Rotary Valve
Valve Dispensing Technology Positive Displacement; Screw (Auger)
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 828 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 150 F (65.56 C)
View Details
Polyethylene Taper Tips -  - Cammda Corporation
Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Positive Displacement Metering Valve - MV200 - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Positive Displacement; Rod/Piston
Shot Size 0.0015 to 0.0120 cc (9.15E-5 to 7.32E-4 cubic inches)
Media Viscosity 1 to 1.00E7 cps
View Details
Techcon TS1212-000-007 Replacement Gasket - 1212-000-007 - Ellsworth Adhesives
Specs
Valve Dispensing Technology Pinch Valve
View Details