Knowles Electronics, LLC. Microphones TM-24546-C36

Description
100Hz ~ 6.4kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-54.5dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 6.4kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-54.5dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1361-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1361-ND
Microphones 423-1361-ND
100Hz ~ 6.4kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-54.5dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 6.4kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-54.5dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
TM-24546-C36
Microphones TM-24546-C36
Microphones omni-directional MICROPHONE

Microphones omni-directional MICROPHONE

Buy Now Datasheet
Audio Products - Microphones - TM-24546-C36 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
TM-24546-C36
Audio Products - Microphones TM-24546-C36
MIC COND ANALOG OMNI -54.5DB

MIC COND ANALOG OMNI -54.5DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1361-ND TM-24546-C36 TM-24546-C36
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details