The Type T T15W4NR-F is a high voltage paper-film/foil capacitor designed for filter, bypass, and blocking applications in radar amplifiers and power supplies. It features a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. Rated for 1500 Vdc and operating from -55°C to 105°C with linear derating to 50% voltage at 105°C, it has a capacitance of 4.0 µF with ±10% tolerance and measures 3.13 inches in length. The case is Code C with dimensions of 1.91 inches in height, 2.91 inches in width, and 0.50 inches in thickness.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
4µF Film Capacitor 1500V (1.5kV) Paper, Metallized Radial, Can
High Voltage Paper-Film/Foil Capacitors 4µF 1500V
CAP FILM 4UF 10% 1.5KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T15W4NR-F | T15W4NR-F-ND | 2002-T15W4NR-F | T15W4NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 4 microF | 4 microF | 4 microF | 4 microF |