Type T high voltage paper-film/foil capacitors are designed for high voltage filter applications in radar amplifiers and power supplies, featuring a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The T15P5NR-F is part of a series rated for 1500 Vdc operation across a temperature range of -55 ºC to 105 ºC, with derating required above 85 ºC. The capacitor has a capacitance of 0.5 µF and is housed in a Case A package measuring 2.13 inches in length, with body dimensions of 1.31 x 2.16 x 0.56 inches as defined by the series outline. The part exhibits a capacitance tolerance of ±10% and is constructed for long-term reliability under harsh environmental conditions.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
0.5µF Film Capacitor 1500V (1.5kV) Paper, Metallized Radial, Can
High Voltage Paper-Film/Foil Capacitors 0.5µF 1500V
CAP FILM 0.5UF 10% 1.5KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T15P5NR-F | T15P5NR-F-ND | 2002-T15P5NR-F | T15P5NR-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |