Knowles Audio Products-Microphones SPV21A0LR5H-1V

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: SiSonic™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers