Knowles Microphones - SPM1437HM4H-B SPM1437HM4H-B

Description
Manufacturer: Knowles Win Source Part Number: 795306-SPM1437HM4H-B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 61.5dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 500μA Height (Maximum): 0.049" (1.25mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 795306-SPM1437HM4H-B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 61.5dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 500μA Height (Maximum): 0.049" (1.25mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM1437HM4H-B - 795306-SPM1437HM4H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM1437HM4H-B
795306-SPM1437HM4H-B
Microphones - SPM1437HM4H-B 795306-SPM1437HM4H-B
Manufacturer: Knowles Win Source Part Number: 795306-SPM1437HM4H-B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 61.5dB Voltage Range: 1.6 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 500μA Height (Maximum): 0.049" (1.25mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 795306-SPM1437HM4H-B
Series: SiSonic
Packaging: Reel package
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz ~ 10kHz
Output Type: Digital, PDM
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -22dB ±3dB @ 94dB SPL
S/N Ratio: 61.5dB
Voltage Range: 1.6 ~ 3.6V
Port Location: Top
Categories: Audio Products
Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm)
Operating Supply Current: 500μA
Height (Maximum): 0.049" (1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Products - Microphones - SPM1437HM4H-B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SPM1437HM4H-B
Audio Products - Microphones SPM1437HM4H-B
MIC MEMS DIGITAL PDM OMNI -22DB

MIC MEMS DIGITAL PDM OMNI -22DB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 795306-SPM1437HM4H-B SPM1437HM4H-B
Product Name Microphones - SPM1437HM4H-B Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Noise Canceling Microphones - CEM-N9767JAD544P2.54R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details