Knowles Electronics, LLC. Microphones - SPV0840LR5H-B SPV0840LR5H-B

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980094-SPV0840LR5H-B Termination: Solder Voltage Rating: 3.6 V Length: 2.75 mm Impedance: 400 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1 mm Shape: Rectangular Direction: Omnidirectional Width: 1.85 mm Categories: Microphones Operating Supply Current: 60 µA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 1 mm RoHS: Compliant Min Operating Temperature: -40 °C Signal to Noise Ratio (SNR): 62.5 dB
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980094-SPV0840LR5H-B Termination: Solder Voltage Rating: 3.6 V Length: 2.75 mm Impedance: 400 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1 mm Shape: Rectangular Direction: Omnidirectional Width: 1.85 mm Categories: Microphones Operating Supply Current: 60 µA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 1 mm RoHS: Compliant Min Operating Temperature: -40 °C Signal to Noise Ratio (SNR): 62.5 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPV0840LR5H-B - 980094-SPV0840LR5H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPV0840LR5H-B
980094-SPV0840LR5H-B
Microphones - SPV0840LR5H-B 980094-SPV0840LR5H-B
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980094-SPV0840LR5H-B Termination: Solder Voltage Rating: 3.6 V Length: 2.75 mm Impedance: 400 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1 mm Shape: Rectangular Direction: Omnidirectional Width: 1.85 mm Categories: Microphones Operating Supply Current: 60 µA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 1 mm RoHS: Compliant Min Operating Temperature: -40 °C Signal to Noise Ratio (SNR): 62.5 dB

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980094-SPV0840LR5H-B
Termination: Solder
Voltage Rating: 3.6 V
Length: 2.75 mm
Impedance: 400 Ω
Output Type: Analog
Operating Supply Voltage: 3.6 V
Height: 1 mm
Shape: Rectangular
Direction: Omnidirectional
Width: 1.85 mm
Categories: Microphones
Operating Supply Current: 60 µA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 1 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Signal to Noise Ratio (SNR): 62.5 dB

Buy Now
Audio Products - Microphones SPV0840LR5H-B
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 980094-SPV0840LR5H-B SPV0840LR5H-B
Product Name Microphones - SPV0840LR5H-B Audio Products - Microphones
Impedance 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details