Knowles Electronics, LLC. Audio Products-Microphones SPV0142LR5H

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: Series Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Output Type Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm) Termination: Solder Pads Height (Max): 0.039" (1.00mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: Series Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Output Type Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm) Termination: Solder Pads Height (Max): 0.039" (1.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: Series Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Output Type Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm) Termination: Solder Pads Height (Max): 0.039" (1.00mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: Series
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Output Type
Size / Dimension: 0.108" L x 0.073" W (2.75mm x 1.85mm)
Termination: Solder Pads
Height (Max): 0.039" (1.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Name Audio Products-Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - SPH0644LM4H - 934856-SPH0644LM4H - Win Source Electronics
View Details
2 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
View Details