Knowles Microphones - SPH0644LM4H SPH0644LM4H

Description
Manufacturer: Knowles Win Source Part Number: 934856-SPH0644LM4H Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 934856-SPH0644LM4H Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0644LM4H - 934856-SPH0644LM4H - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0644LM4H
934856-SPH0644LM4H
Microphones - SPH0644LM4H 934856-SPH0644LM4H
Manufacturer: Knowles Win Source Part Number: 934856-SPH0644LM4H Series: SiSonic™ SPH Features: Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Part Status: Obsolete Categories: Audio Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Knowles
Win Source Part Number: 934856-SPH0644LM4H
Series: SiSonic™ SPH
Features: Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads
Part Status: Obsolete
Categories: Audio Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Futian, China
Audio Products - Microphones
SPH0644LM4H
Audio Products - Microphones SPH0644LM4H
MIC MEMS DIGITAL PDM OMNI -37DB

MIC MEMS DIGITAL PDM OMNI -37DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 934856-SPH0644LM4H SPH0644LM4H
Product Name Microphones - SPH0644LM4H Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers