Knowles Audio Products - Microphones SPM0687LR5H-1

Description
Win Source Part Number: 969292-SPM0687LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 4,800 Output Type: Analog Height (Max): 0.049" (1.25mm) Shape: Rectangular Current - Supply: 285 µA Direction: Omnidirectional Sensitivity: -40dB ±1dB @ 130dB SPL S/N Ratio: 70dB Voltage Range: 2.3 V ~ 3.6 V Port Location: Bottom Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: WINFREY,423-1427-6,4 23-SPM0687LR5H-1DKR, 423-1427-6-ND,SPM068 7LR5H-1-6,423-1427-1 ,423-1427-2,423-1427 -2-ND,423-SPM0687LR5 H-1CT,Q15097479,423- SPM0687LR5H-1TR,423- 1427-1-ND
Request a Quote Datasheet
Description
Win Source Part Number: 969292-SPM0687LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 4,800 Output Type: Analog Height (Max): 0.049" (1.25mm) Shape: Rectangular Current - Supply: 285 µA Direction: Omnidirectional Sensitivity: -40dB ±1dB @ 130dB SPL S/N Ratio: 70dB Voltage Range: 2.3 V ~ 3.6 V Port Location: Bottom Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: WINFREY,423-1427-6,4 23-SPM0687LR5H-1DKR, 423-1427-6-ND,SPM068 7LR5H-1-6,423-1427-1 ,423-1427-2,423-1427 -2-ND,423-SPM0687LR5 H-1CT,Q15097479,423- SPM0687LR5H-1TR,423- 1427-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 969292-SPM0687LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
969292-SPM0687LR5H-1
Audio Products - Microphones 969292-SPM0687LR5H-1
Win Source Part Number: 969292-SPM0687LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 4,800 Output Type: Analog Height (Max): 0.049" (1.25mm) Shape: Rectangular Current - Supply: 285 µA Direction: Omnidirectional Sensitivity: -40dB ±1dB @ 130dB SPL S/N Ratio: 70dB Voltage Range: 2.3 V ~ 3.6 V Port Location: Bottom Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: WINFREY,423-1427-6,4 23-SPM0687LR5H-1DKR, 423-1427-6-ND,SPM068 7LR5H-1-6,423-1427-1 ,423-1427-2,423-1427 -2-ND,423-SPM0687LR5 H-1CT,Q15097479,423- SPM0687LR5H-1TR,423- 1427-1-ND

Win Source Part Number: 969292-SPM0687LR5H-1
Category: Audio Products>Microphones
Series: SiSonic™ SPM
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 4,800
Output Type: Analog
Height (Max): 0.049" (1.25mm)
Shape: Rectangular
Current - Supply: 285 µA
Direction: Omnidirectional
Sensitivity: -40dB ±1dB @ 130dB SPL
S/N Ratio: 70dB
Voltage Range: 2.3 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8518.10.8030
Mfr: Knowles
Other Names: WINFREY,423-1427-6,423-SPM0687LR5H-1DKR,423-1427-6-ND,SPM0687LR5H-1-6,423-1427-1,423-1427-2,423-1427-2-ND,423-SPM0687LR5H-1CT,Q15097479,423-SPM0687LR5H-1TR,423-1427-1-ND

Buy Now Datasheet
Audio Products - Microphones SPM0687LR5H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPM0687LR5H-1
MEMS Microphones SPM0687LR5H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 969292-SPM0687LR5H-1 SPM0687LR5H-1 SPM0687LR5H-1
Product Name Audio Products - Microphones Audio Products - Microphones MEMS Microphones
SN Ratio 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details