Knowles Microphones - SPM0437HD4H-B-6 SPM0437HD4H-B-6

Description
Manufacturer: Knowles Win Source Part Number: 838591-SPM0437HD4H-B -6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838591-SPM0437HD4H-B -6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0437HD4H-B-6 - 838591-SPM0437HD4H-B-6 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0437HD4H-B-6
838591-SPM0437HD4H-B-6
Microphones - SPM0437HD4H-B-6 838591-SPM0437HD4H-B-6
Manufacturer: Knowles Win Source Part Number: 838591-SPM0437HD4H-B -6 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838591-SPM0437HD4H-B-6
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838591-SPM0437HD4H-B-6
Product Name Microphones - SPM0437HD4H-B-6
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - TO38-31018-B20 - 760716-TO38-31018-B20 - Win Source Electronics
Specs
Frequency Response 80 to 10000 Hz
Impedance 4400 ohms
View Details
3 suppliers