Knowles Audio Products - Microphones SPM0410LR5H

Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Suppliers

Company
Product
Description
Supplier Links
 - SPM0410LR5H - Knowles
Itasca, IL, USA
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
  • New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression
  • UltraMini footprint - less than 11.5mm
  • Slim UltraMini footprint - less than 8.5mm
  • Digital mics eliminate analog noise
  • Integrated designs with differential or switchable gain
  • "Zero height" for thinnest ever designs

Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices.

Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing.

The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Supplier's Site
Shenzhen, China
Audio Products - Microphones
SPM0410LR5H
Audio Products - Microphones SPM0410LR5H
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Knowles Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number SPM0410LR5H SPM0410LR5H
Product Name Audio Products - Microphones
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details