Knowles Microphones - SPM0404HE5H-PB-6 SPM0404HE5H-PB-6

Description
Manufacturer: Knowles Win Source Part Number: 804792-SPM0404HE5H-P B-6 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 200 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 190μA Direction: Omnidirectional Sensitivity: -42dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 804792-SPM0404HE5H-P B-6 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 200 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 190μA Direction: Omnidirectional Sensitivity: -42dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0404HE5H-PB-6 - 804792-SPM0404HE5H-PB-6 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0404HE5H-PB-6
804792-SPM0404HE5H-PB-6
Microphones - SPM0404HE5H-PB-6 804792-SPM0404HE5H-PB-6
Manufacturer: Knowles Win Source Part Number: 804792-SPM0404HE5H-P B-6 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 200 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 190μA Direction: Omnidirectional Sensitivity: -42dB ±3dB at 94dB SPL Part Status: Obsolete (End Of Life) S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 1 (Unlimited)

Manufacturer: Knowles
Win Source Part Number: 804792-SPM0404HE5H-PB-6
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 200 Ohms
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Rectangular
Current - Supply: 190μA
Direction: Omnidirectional
Sensitivity: -42dB ±3dB at 94dB SPL
Part Status: Obsolete (End Of Life)
S/N Ratio: 59dB
Voltage Range: 1.5V ~ 3.6V
Port Location: Top
Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)

Buy Now
Audio Products - Microphones SPM0404HE5H-PB-6
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 804792-SPM0404HE5H-PB-6 SPM0404HE5H-PB-6
Product Name Microphones - SPM0404HE5H-PB-6 Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional, Analog Output MEMS Microphone - FB38A3729H3-C-1 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details