Knowles Electronics, LLC. Microphones - SPM0404HE5H-PB-2 SPM0404HE5H-PB-2

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132051-SPM0404HE5H- PB-2 Termination: SMD/SMT Voltage Rating: 3.6 V Length: 4.72 mm Impedance: 200 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1.35 mm Shape: Rectangular Direction: Omnidirectional Width: 3.76 mm Categories: Microphones Operating Supply Current: 190 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 1.35 mm RoHS: Compliant Signal to Noise Ratio (SNR): 59 dB
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132051-SPM0404HE5H- PB-2 Termination: SMD/SMT Voltage Rating: 3.6 V Length: 4.72 mm Impedance: 200 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1.35 mm Shape: Rectangular Direction: Omnidirectional Width: 3.76 mm Categories: Microphones Operating Supply Current: 190 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 1.35 mm RoHS: Compliant Signal to Noise Ratio (SNR): 59 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0404HE5H-PB-2 - 1132051-SPM0404HE5H-PB-2 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0404HE5H-PB-2
1132051-SPM0404HE5H-PB-2
Microphones - SPM0404HE5H-PB-2 1132051-SPM0404HE5H-PB-2
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132051-SPM0404HE5H- PB-2 Termination: SMD/SMT Voltage Rating: 3.6 V Length: 4.72 mm Impedance: 200 Ω Output Type: Analog Operating Supply Voltage: 3.6 V Height: 1.35 mm Shape: Rectangular Direction: Omnidirectional Width: 3.76 mm Categories: Microphones Operating Supply Current: 190 µA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 1.35 mm RoHS: Compliant Signal to Noise Ratio (SNR): 59 dB

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132051-SPM0404HE5H-PB-2
Termination: SMD/SMT
Voltage Rating: 3.6 V
Length: 4.72 mm
Impedance: 200 Ω
Output Type: Analog
Operating Supply Voltage: 3.6 V
Height: 1.35 mm
Shape: Rectangular
Direction: Omnidirectional
Width: 3.76 mm
Categories: Microphones
Operating Supply Current: 190 µA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 1.35 mm
RoHS: Compliant
Signal to Noise Ratio (SNR): 59 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1132051-SPM0404HE5H-PB-2
Product Name Microphones - SPM0404HE5H-PB-2
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
SN Ratio 59 dB
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Function Audio
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details